Multi-Tech Systems, Inc. RF Antennas ANLTE4-10HRA

Description
LTE Whip, Tilt RF Antenna 2dBi SMA Male Connector Mount
Request a Quote Datasheet
Description
LTE Whip, Tilt RF Antenna 2dBi SMA Male Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 881-1307-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
881-1307-ND
RF Antennas 881-1307-ND
LTE Whip, Tilt RF Antenna 2dBi SMA Male Connector Mount

LTE Whip, Tilt RF Antenna 2dBi SMA Male Connector Mount

Buy Now Datasheet
RF Antennas - ANLTE4-10HRA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANLTE4-10HRA
RF Antennas ANLTE4-10HRA
LTE Whip, Tilt RF Antenna 2dBi SMA Male Connector Mount

LTE Whip, Tilt RF Antenna 2dBi SMA Male Connector Mount

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 881-1307-ND ANLTE4-10HRA
Product Name RF Antennas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE LTE
Unlock Full Specs
to access all available technical data

Similar Products

H-Field Rod Antenna - Model HFR-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers