Multi-Tech Systems, Inc. RF Antennas ANLTE2-10HRA

Description
LTE Whip, Tilt RF Antenna 2dBi Connector Connector Mount
Request a Quote Datasheet
Description
LTE Whip, Tilt RF Antenna 2dBi Connector Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 591-1280-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
591-1280-ND
RF Antennas 591-1280-ND
LTE Whip, Tilt RF Antenna 2dBi Connector Connector Mount

LTE Whip, Tilt RF Antenna 2dBi Connector Connector Mount

Buy Now Datasheet
RF Antennas - ANLTE2-10HRA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANLTE2-10HRA
RF Antennas ANLTE2-10HRA
LTE Whip, Tilt RF Antenna 2dBi Connector Connector Mount

LTE Whip, Tilt RF Antenna 2dBi Connector Connector Mount

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 591-1280-ND ANLTE2-10HRA
Product Name RF Antennas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE LTE
Unlock Full Specs
to access all available technical data

Similar Products

Tuned Dipole - Model FCC-3 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers