Multi-Tech Systems, Inc. RF Antennas ANLTE1-2HRA

Description
LTE Whip, Tilt RF Antenna 2dBi Connector Connector Mount
Request a Quote Datasheet
Description
LTE Whip, Tilt RF Antenna 2dBi Connector Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ANLTE1-2HRA-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
ANLTE1-2HRA-ND
RF Antennas ANLTE1-2HRA-ND
LTE Whip, Tilt RF Antenna 2dBi Connector Connector Mount

LTE Whip, Tilt RF Antenna 2dBi Connector Connector Mount

Buy Now Datasheet
RF Antennas - ANLTE1-2HRA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANLTE1-2HRA
RF Antennas ANLTE1-2HRA
LTE Whip, Tilt RF Antenna 2dBi Connector Connector Mount

LTE Whip, Tilt RF Antenna 2dBi Connector Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number ANLTE1-2HRA-ND ANLTE1-2HRA
Product Name RF Antennas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE LTE
Unlock Full Specs
to access all available technical data

Similar Products

6000MHz Rf Antenna - 875-TG.30.8113 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
View Details
Active Monopole Antenna - SAS-550-1B - A.H. Systems Inc.
Specs
Applications Aerospace or Military
Primary Frequency Range 0.0 to 60.0 MHz
Form Factor / Mounting External
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers