Multi-Tech Systems, Inc. RF Antennas ANGPS-1MM

Description
1.575GHz GPS Module RF Antenna SMA Male Magnetic
Request a Quote Datasheet
Description
1.575GHz GPS Module RF Antenna SMA Male Magnetic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ANGPS-1MM-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
ANGPS-1MM-ND
RF Antennas ANGPS-1MM-ND
1.575GHz GPS Module RF Antenna SMA Male Magnetic

1.575GHz GPS Module RF Antenna SMA Male Magnetic

Buy Now Datasheet
RF Antennas - ANGPS-1MM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANGPS-1MM
RF Antennas ANGPS-1MM
1.575GHz GPS Module RF Antenna SMA Male Magnetic

1.575GHz GPS Module RF Antenna SMA Male Magnetic

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number ANGPS-1MM-ND ANGPS-1MM
Product Name RF Antennas RF Antennas
Applications GPS; GPS GPS
Unlock Full Specs
to access all available technical data

Similar Products

Biconical Antennas - Model SAS-544F - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers