Multi-Tech Systems, Inc. RF Antennas ANCF2-50MMQW

Description
850MHz, 1.9GHz Whip, Straight RF Antenna 3dBi Magnetic
Request a Quote Datasheet
Description
850MHz, 1.9GHz Whip, Straight RF Antenna 3dBi Magnetic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 881-1258-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
881-1258-ND
RF Antennas 881-1258-ND
850MHz, 1.9GHz Whip, Straight RF Antenna 3dBi Magnetic

850MHz, 1.9GHz Whip, Straight RF Antenna 3dBi Magnetic

Buy Now Datasheet
RF Antennas - ANCF2-50MMQW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANCF2-50MMQW
RF Antennas ANCF2-50MMQW
850MHz, 1.9GHz Whip, Straight RF Antenna 3dBi Magnetic

850MHz, 1.9GHz Whip, Straight RF Antenna 3dBi Magnetic

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 881-1258-ND ANCF2-50MMQW
Product Name RF Antennas RF Antennas
Applications RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - ANT-2216M-G5E - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Patch; Ceramic Patch
View Details
2 suppliers
H-Field Rod Antenna - Model HFR-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers