Multi-Tech Systems, Inc. RF Antennas ANCF2-1HRA

Description
850MHz, 1.9GHz Whip, Tilt RF Antenna 0dBi Connector Connector Mount
Datasheet
Description
850MHz, 1.9GHz Whip, Tilt RF Antenna 0dBi Connector Connector Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ANCF2-1HRA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANCF2-1HRA
RF Antennas ANCF2-1HRA
850MHz, 1.9GHz Whip, Tilt RF Antenna 0dBi Connector Connector Mount

850MHz, 1.9GHz Whip, Tilt RF Antenna 0dBi Connector Connector Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number ANCF2-1HRA
Product Name RF Antennas
Technology Type Whip; Whip, Tilt
Unlock Full Specs
to access all available technical data

Similar Products

Antenna GSM/UMTS/LTE, Magnetic base, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Bilogical Antenna Kitt - AK-521F-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers