Multi-Tech Systems, Inc. RF Antennas ANCF2-10MMQW

Description
850MHz, 1.9GHz Whip, Straight RF Antenna 3dBi Connector Magnetic
Datasheet
Description
850MHz, 1.9GHz Whip, Straight RF Antenna 3dBi Connector Magnetic
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ANCF2-10MMQW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANCF2-10MMQW
RF Antennas ANCF2-10MMQW
850MHz, 1.9GHz Whip, Straight RF Antenna 3dBi Connector Magnetic

850MHz, 1.9GHz Whip, Straight RF Antenna 3dBi Connector Magnetic

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number ANCF2-10MMQW
Product Name RF Antennas
Technology Type Whip; Whip, Straight
Unlock Full Specs
to access all available technical data

Similar Products

12
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers