Multi-Tech Systems, Inc. RF Antennas ANCF2-10HRA

Description
850MHz, 1.9GHz Whip, Tilt RF Antenna 0dBi Connector Connector Mount
Request a Quote Datasheet
Description
850MHz, 1.9GHz Whip, Tilt RF Antenna 0dBi Connector Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 591-1044-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
591-1044-ND
RF Antennas 591-1044-ND
850MHz, 1.9GHz Whip, Tilt RF Antenna 0dBi Connector Connector Mount

850MHz, 1.9GHz Whip, Tilt RF Antenna 0dBi Connector Connector Mount

Buy Now Datasheet
RF Antennas - ANCF2-10HRA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANCF2-10HRA
RF Antennas ANCF2-10HRA
850MHz, 1.9GHz Whip, Tilt RF Antenna 0dBi Connector Connector Mount

850MHz, 1.9GHz Whip, Tilt RF Antenna 0dBi Connector Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 591-1044-ND ANCF2-10HRA
Product Name RF Antennas RF Antennas
Applications RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

VHF/UHF Antenna Kit - SAS-530 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details