Multi-Tech Systems, Inc. RF Antennas AN868-915A-1-IP67

Description
"IP67 LORA ANTENNA, 15.3"" (4.5 DB"
Request a Quote Datasheet
Description
"IP67 LORA ANTENNA, 15.3"" (4.5 DB"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 591-AN868-915A-1-IP67-ND - DigiKey
Thief River Falls, MN, United States
"IP67 LORA ANTENNA, 15.3"" (4.5 DB"

"IP67 LORA ANTENNA, 15.3"" (4.5 DB"

Buy Now Datasheet
RF Antennas - AN868-915A-1-IP67 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
LoRa RF Antenna 4.5dBi

LoRa RF Antenna 4.5dBi

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 591-AN868-915A-1-IP67-ND AN868-915A-1-IP67
Product Name RF Antennas RF Antennas
Applications LoRa LoRa
Unlock Full Specs
to access all available technical data

Similar Products

H-Field Rod Antenna - Model EHA-50B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details