Multi/Cable Corporation WTTC – Wind Turbine Tray Cable Wind Turbine Tray Cable: Unshielded

Description
APPLICATIONS: Direct burial in wet or dry locations Outdoor locations where sunlight resistance is required Cable trays, conduit, ducts, troughs, wireways Used for power, control, lighting, signaling, telemetering, relaying, etc. Individually shielded triads with an overall shield for maximum ESI and EMI rejection CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded, soft annealed bare copper conductors Flame retardant 105º C PVC insulation with additional nylon covering for excellent mechanical properties as well as resistance to moisture, oil, chemicals or gasoline Color coded per ICEA Method 1- Black, White & Red triads numbered sequentially at regular intervals for easy identification Each triad has individually isolated 100% aluminum/polyester foil shields facing in with contact to tinned copper drain wire Pairs concentrically cabled on a common axis with clear polyester binder tape, stranded tinned copper drain wire and 100% aluminum/ polyester foil shield Nylon ripcord under jacket for easy stripability Gas & Vapor tight PVC jacket is oil, gasoline, and weather resistant OPERATING TEMPERATURE: Rated 90ºC dry, 75ºC wet VOLTAGE RATING: 600 volt APPROVALS: Manufactured & Tagged per (UL) Style 1277- Type TC Tray Cable Conforms to NEC Articles 318 & 340 Meets Requirements of IEEE 70,000 BTU “Cable Tray Propagation Test” OSHA Approved when installed in accordance with NEC Approved for use in class 1, division 2 hazardous locations RoHS Compliant / Heavy Metal Free
Description
APPLICATIONS: Direct burial in wet or dry locations Outdoor locations where sunlight resistance is required Cable trays, conduit, ducts, troughs, wireways Used for power, control, lighting, signaling, telemetering, relaying, etc. Individually shielded triads with an overall shield for maximum ESI and EMI rejection CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded, soft annealed bare copper conductors Flame retardant 105º C PVC insulation with additional nylon covering for excellent mechanical properties as well as resistance to moisture, oil, chemicals or gasoline Color coded per ICEA Method 1- Black, White & Red triads numbered sequentially at regular intervals for easy identification Each triad has individually isolated 100% aluminum/polyester foil shields facing in with contact to tinned copper drain wire Pairs concentrically cabled on a common axis with clear polyester binder tape, stranded tinned copper drain wire and 100% aluminum/ polyester foil shield Nylon ripcord under jacket for easy stripability Gas & Vapor tight PVC jacket is oil, gasoline, and weather resistant OPERATING TEMPERATURE: Rated 90ºC dry, 75ºC wet VOLTAGE RATING: 600 volt APPROVALS: Manufactured & Tagged per (UL) Style 1277- Type TC Tray Cable Conforms to NEC Articles 318 & 340 Meets Requirements of IEEE 70,000 BTU “Cable Tray Propagation Test” OSHA Approved when installed in accordance with NEC Approved for use in class 1, division 2 hazardous locations RoHS Compliant / Heavy Metal Free

Suppliers

Company
Product
Description
Supplier Links
WTTC – Wind Turbine Tray Cable - Wind Turbine Tray Cable: Unshielded - Multi/Cable Corporation
Bristol, CT, USA
WTTC – Wind Turbine Tray Cable
Wind Turbine Tray Cable: Unshielded
WTTC – Wind Turbine Tray Cable Wind Turbine Tray Cable: Unshielded
APPLICATIONS: Direct burial in wet or dry locations Outdoor locations where sunlight resistance is required Cable trays, conduit, ducts, troughs, wireways Used for power, control, lighting, signaling, telemetering, relaying, etc. Individually shielded triads with an overall shield for maximum ESI and EMI rejection CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded, soft annealed bare copper conductors Flame retardant 105º C PVC insulation with additional nylon covering for excellent mechanical properties as well as resistance to moisture, oil, chemicals or gasoline Color coded per ICEA Method 1- Black, White & Red triads numbered sequentially at regular intervals for easy identification Each triad has individually isolated 100% aluminum/polyester foil shields facing in with contact to tinned copper drain wire Pairs concentrically cabled on a common axis with clear polyester binder tape, stranded tinned copper drain wire and 100% aluminum/ polyester foil shield Nylon ripcord under jacket for easy stripability Gas & Vapor tight PVC jacket is oil, gasoline, and weather resistant OPERATING TEMPERATURE: Rated 90ºC dry, 75ºC wet VOLTAGE RATING: 600 volt APPROVALS: Manufactured & Tagged per (UL) Style 1277- Type TC Tray Cable Conforms to NEC Articles 318 & 340 Meets Requirements of IEEE 70,000 BTU “Cable Tray Propagation Test” OSHA Approved when installed in accordance with NEC Approved for use in class 1, division 2 hazardous locations RoHS Compliant / Heavy Metal Free

APPLICATIONS:

  • Direct burial in wet or dry locations
  • Outdoor locations where sunlight resistance is required
  • Cable trays, conduit, ducts, troughs, wireways
  • Used for power, control, lighting, signaling, telemetering, relaying, etc.
  • Individually shielded triads with an overall shield for maximum ESI and EMI rejection

CHARACTERISTICS:

PRODUCT DESCRIPTION:

  • Stranded, soft annealed bare copper conductors
  • Flame retardant 105º C PVC insulation with additional nylon covering for excellent mechanical properties as well as resistance to moisture, oil, chemicals or gasoline
  • Color coded per ICEA Method 1- Black, White & Red triads numbered sequentially at regular intervals for easy identification
  • Each triad has individually isolated 100% aluminum/polyester foil shields facing in with contact to tinned copper drain wire
  • Pairs concentrically cabled on a common axis with clear polyester binder tape, stranded tinned copper drain wire and 100% aluminum/ polyester foil shield
  • Nylon ripcord under jacket for easy stripability
  • Gas & Vapor tight PVC jacket is oil, gasoline, and weather resistant

OPERATING TEMPERATURE:

  • Rated 90ºC dry, 75ºC wet

VOLTAGE RATING:

  • 600 volt

APPROVALS:

  • Manufactured & Tagged per (UL) Style 1277- Type TC Tray Cable
  • Conforms to NEC Articles 318 & 340
  • Meets Requirements of IEEE 70,000 BTU “Cable Tray Propagation Test”
  • OSHA Approved when installed in accordance with NEC
  • Approved for use in class 1, division 2 hazardous locations
  • RoHS Compliant / Heavy Metal Free
Supplier's Site

Technical Specifications

  Multi/Cable Corporation
Product Category Electrical Power Wires
Product Number Wind Turbine Tray Cable: Unshielded
Product Name WTTC – Wind Turbine Tray Cable
Unlock Full Specs
to access all available technical data

Similar Products

Pwr TwinBlade ™ - 10130796-002NELF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Rated Amperage 59 amps
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details
Silicone Flexible Power Cable - AS105-16SPC - Cooner Wire Company
Specs
Rated Voltage 0.6000 kilovolts
Rated Temperature 200 C (392 F)
Cable Jacket Silicon Rubber
View Details
Wires and Cables - SPT - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 60 to 105 C (140 to 221 F)
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details