Multi/Cable Corporation WTTC – Wind Turbine Tray Cable Wind Turbine Tray Cable: Braid Shielded

Description
APPLICATIONS: Outdoor locations where sunlight resistance is required Cable trays, conduit, ducts, troughs, wireways Used for power, control, lighting, signaling, telemtering, relaying, etc. Where EMI/RFI protection is required CHARACTERISTICS: PRODUCT DESCRIPTION: Finely stranded, tin plated copper conductors Flame retardant 105º C PVC insulation with additional nylon covering for excellent mechanical properties as well as resistance to moisture, oil, chemicals or gasoline. Conductors color coded per ICEA method 1, Table K-2. Also available numbered sequentially at regular intervals for easy identification Conductors concentrically cabled on a common axis with binder tape to form a round & compact cable core Nylon ripcord under jacket for easy stripability Gas & Vapor tight PVC jacket is oil, gasoline, and weather resistant OPERATING TEMPERATURE: Rated 90ºC dry, 75ºC wet VOLTAGE RATING: 1000 volt APPROVALS: Manufactured & Tagged per (UL) Style 2277- Wind Turbine Tray Cable Conforms to NEC Articles 318 & 340 Meets Requirements of IEEE 70,000 BTU “Cable Tray Propagation Test” OSHA Approved when installed in accordance with NEC Approved for use in class 1 or 2, division 2 hazardous locations RoHS Compliant / Heavy Metal Free
Description
APPLICATIONS: Outdoor locations where sunlight resistance is required Cable trays, conduit, ducts, troughs, wireways Used for power, control, lighting, signaling, telemtering, relaying, etc. Where EMI/RFI protection is required CHARACTERISTICS: PRODUCT DESCRIPTION: Finely stranded, tin plated copper conductors Flame retardant 105º C PVC insulation with additional nylon covering for excellent mechanical properties as well as resistance to moisture, oil, chemicals or gasoline. Conductors color coded per ICEA method 1, Table K-2. Also available numbered sequentially at regular intervals for easy identification Conductors concentrically cabled on a common axis with binder tape to form a round & compact cable core Nylon ripcord under jacket for easy stripability Gas & Vapor tight PVC jacket is oil, gasoline, and weather resistant OPERATING TEMPERATURE: Rated 90ºC dry, 75ºC wet VOLTAGE RATING: 1000 volt APPROVALS: Manufactured & Tagged per (UL) Style 2277- Wind Turbine Tray Cable Conforms to NEC Articles 318 & 340 Meets Requirements of IEEE 70,000 BTU “Cable Tray Propagation Test” OSHA Approved when installed in accordance with NEC Approved for use in class 1 or 2, division 2 hazardous locations RoHS Compliant / Heavy Metal Free

Suppliers

Company
Product
Description
Supplier Links
WTTC – Wind Turbine Tray Cable - Wind Turbine Tray Cable: Braid Shielded - Multi/Cable Corporation
Bristol, CT, USA
WTTC – Wind Turbine Tray Cable
Wind Turbine Tray Cable: Braid Shielded
WTTC – Wind Turbine Tray Cable Wind Turbine Tray Cable: Braid Shielded
APPLICATIONS: Outdoor locations where sunlight resistance is required Cable trays, conduit, ducts, troughs, wireways Used for power, control, lighting, signaling, telemtering, relaying, etc. Where EMI/RFI protection is required CHARACTERISTICS: PRODUCT DESCRIPTION: Finely stranded, tin plated copper conductors Flame retardant 105º C PVC insulation with additional nylon covering for excellent mechanical properties as well as resistance to moisture, oil, chemicals or gasoline. Conductors color coded per ICEA method 1, Table K-2. Also available numbered sequentially at regular intervals for easy identification Conductors concentrically cabled on a common axis with binder tape to form a round & compact cable core Nylon ripcord under jacket for easy stripability Gas & Vapor tight PVC jacket is oil, gasoline, and weather resistant OPERATING TEMPERATURE: Rated 90ºC dry, 75ºC wet VOLTAGE RATING: 1000 volt APPROVALS: Manufactured & Tagged per (UL) Style 2277- Wind Turbine Tray Cable Conforms to NEC Articles 318 & 340 Meets Requirements of IEEE 70,000 BTU “Cable Tray Propagation Test” OSHA Approved when installed in accordance with NEC Approved for use in class 1 or 2, division 2 hazardous locations RoHS Compliant / Heavy Metal Free

APPLICATIONS:

  • Outdoor locations where sunlight resistance is required
  • Cable trays, conduit, ducts, troughs, wireways
  • Used for power, control, lighting, signaling, telemtering, relaying, etc.
  • Where EMI/RFI protection is required

CHARACTERISTICS:

PRODUCT DESCRIPTION:

  • Finely stranded, tin plated copper conductors
  • Flame retardant 105º C PVC insulation with additional nylon covering for excellent mechanical properties as well as resistance to moisture, oil, chemicals or gasoline.
  • Conductors color coded per ICEA method 1, Table K-2. Also available numbered sequentially at regular intervals for easy identification
  • Conductors concentrically cabled on a common axis with binder tape to form a round & compact cable core
  • Nylon ripcord under jacket for easy stripability
  • Gas & Vapor tight PVC jacket is oil, gasoline, and weather resistant

OPERATING TEMPERATURE:

  • Rated 90ºC dry, 75ºC wet

VOLTAGE RATING:

  • 1000 volt

APPROVALS:

  • Manufactured & Tagged per (UL) Style 2277- Wind Turbine Tray Cable
  • Conforms to NEC Articles 318 & 340
  • Meets Requirements of IEEE 70,000 BTU “Cable Tray Propagation Test”
  • OSHA Approved when installed in accordance with NEC
  • Approved for use in class 1 or 2, division 2 hazardous locations
  • RoHS Compliant / Heavy Metal Free
Supplier's Site

Technical Specifications

  Multi/Cable Corporation
Product Category Electrical Power Wires
Product Number Wind Turbine Tray Cable: Braid Shielded
Product Name WTTC – Wind Turbine Tray Cable
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
Rulan Insulated Hi-voltage Cable, Shielded - 1865 - BRIM Electronics, Inc.
Specs
Standards / Approvals RoHS; UL Recognized Component Mark (US and Canadian)
Cable Length 100 to 1000 ft (305 to 3048 dm)
Rated Voltage 16 to 40 kilovolts
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details