Multi/Cable Corporation VNTC - Vinyl / Nylon Tray Cable Unshielded - PVC Nylon Insulation, PVC Jacket

Description
APPLICATIONS: Direct burial in wet or dry locations Outdoor locations where sunlight resistance is required Cable trays, conduit, ducts, troughs, wireways Used for power, control, lighting, signaling, telemetering, relaying, etc. CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded, soft annealed bare copper conductors Flame retardant 105º C PVC insulation with additional nylon covering for excellent mechanical properties as well as resistance to moisture, oil, chemicals or gasoline. Conductors color coded per ICEA method 1, Table K-2. Also available numbered sequentially at regular intervals for easy identification Conductors concentrically cabled on a common axis with clear polyester binder tape to form a round & compact cable core Nylon ripcord under jacket for easy stripability Gas & Vapor tight PVC jacket is oil, gasoline, and weather resistant OPERATING TEMPERATURE: Rated 90ºC dry, 75ºC wet VOLTAGE RATING: 600 volt APPROVALS: Manufactured & Tagged per (UL) Style 1277- Type TC Tray Cable Conforms to NEC Articles 318 & 340 Meets Requirements of IEEE 70,000 BTU “Cable Tray Propagation Test” OSHA Approved when installed in accordance with NEC Approved for use in class 1, division 2 hazardous locations RoHS Compliant / Heavy Metal Free
Description
APPLICATIONS: Direct burial in wet or dry locations Outdoor locations where sunlight resistance is required Cable trays, conduit, ducts, troughs, wireways Used for power, control, lighting, signaling, telemetering, relaying, etc. CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded, soft annealed bare copper conductors Flame retardant 105º C PVC insulation with additional nylon covering for excellent mechanical properties as well as resistance to moisture, oil, chemicals or gasoline. Conductors color coded per ICEA method 1, Table K-2. Also available numbered sequentially at regular intervals for easy identification Conductors concentrically cabled on a common axis with clear polyester binder tape to form a round & compact cable core Nylon ripcord under jacket for easy stripability Gas & Vapor tight PVC jacket is oil, gasoline, and weather resistant OPERATING TEMPERATURE: Rated 90ºC dry, 75ºC wet VOLTAGE RATING: 600 volt APPROVALS: Manufactured & Tagged per (UL) Style 1277- Type TC Tray Cable Conforms to NEC Articles 318 & 340 Meets Requirements of IEEE 70,000 BTU “Cable Tray Propagation Test” OSHA Approved when installed in accordance with NEC Approved for use in class 1, division 2 hazardous locations RoHS Compliant / Heavy Metal Free

Suppliers

Company
Product
Description
Supplier Links
VNTC - Vinyl / Nylon Tray Cable - Unshielded - PVC Nylon Insulation, PVC Jacket - Multi/Cable Corporation
Bristol, CT, USA
VNTC - Vinyl / Nylon Tray Cable
Unshielded - PVC Nylon Insulation, PVC Jacket
VNTC - Vinyl / Nylon Tray Cable Unshielded - PVC Nylon Insulation, PVC Jacket
APPLICATIONS: Direct burial in wet or dry locations Outdoor locations where sunlight resistance is required Cable trays, conduit, ducts, troughs, wireways Used for power, control, lighting, signaling, telemetering, relaying, etc. CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded, soft annealed bare copper conductors Flame retardant 105º C PVC insulation with additional nylon covering for excellent mechanical properties as well as resistance to moisture, oil, chemicals or gasoline. Conductors color coded per ICEA method 1, Table K-2. Also available numbered sequentially at regular intervals for easy identification Conductors concentrically cabled on a common axis with clear polyester binder tape to form a round & compact cable core Nylon ripcord under jacket for easy stripability Gas & Vapor tight PVC jacket is oil, gasoline, and weather resistant OPERATING TEMPERATURE: Rated 90ºC dry, 75ºC wet VOLTAGE RATING: 600 volt APPROVALS: Manufactured & Tagged per (UL) Style 1277- Type TC Tray Cable Conforms to NEC Articles 318 & 340 Meets Requirements of IEEE 70,000 BTU “Cable Tray Propagation Test” OSHA Approved when installed in accordance with NEC Approved for use in class 1, division 2 hazardous locations RoHS Compliant / Heavy Metal Free

APPLICATIONS:

  • Direct burial in wet or dry locations
  • Outdoor locations where sunlight resistance is required
  • Cable trays, conduit, ducts, troughs, wireways
  • Used for power, control, lighting, signaling, telemetering, relaying, etc.

CHARACTERISTICS:

PRODUCT DESCRIPTION:

  • Stranded, soft annealed bare copper conductors
  • Flame retardant 105º C PVC insulation with additional nylon covering for excellent mechanical properties as well as resistance to moisture, oil, chemicals or gasoline.
  • Conductors color coded per ICEA method 1, Table K-2. Also available numbered sequentially at regular intervals for easy identification
  • Conductors concentrically cabled on a common axis with clear polyester binder tape to form a round & compact cable core
  • Nylon ripcord under jacket for easy stripability
  • Gas & Vapor tight PVC jacket is oil, gasoline, and weather resistant

OPERATING TEMPERATURE:

  • Rated 90ºC dry, 75ºC wet

VOLTAGE RATING:

  • 600 volt

APPROVALS:

  • Manufactured & Tagged per (UL) Style 1277- Type TC Tray Cable
  • Conforms to NEC Articles 318 & 340
  • Meets Requirements of IEEE 70,000 BTU “Cable Tray Propagation Test”
  • OSHA Approved when installed in accordance with NEC
  • Approved for use in class 1, division 2 hazardous locations
  • RoHS Compliant / Heavy Metal Free
Supplier's Site

Technical Specifications

  Multi/Cable Corporation
Product Category Electrical Power Wires
Product Number Unshielded - PVC Nylon Insulation, PVC Jacket
Product Name VNTC - Vinyl / Nylon Tray Cable
Product Type Multiconductor Cable
Unlock Full Specs
to access all available technical data

Similar Products

Pwr TwinBlade ™ - 10130796-002NELF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Rated Amperage 59 amps
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details
Power cable - 756-3505/050-050 - WAGO
Specs
Product Type Power Cable; M12 socket - M12 plug
Standards / Approvals RoHS
Cable Length 16.4 ft (50 dm)
View Details
2 suppliers
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details
Wires and Cables - 2562 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 80 C (176 F)
View Details