Multi/Cable Corporation Multi Pair Electronic Cable Unshielded - PVC Insulated & Jacketed

Description
APPLICATIONS: Process instrumentation Computer peripherals Internal or external wiring of OEM equipment CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded tinned copper conductors Flame retardant 105º C PVC insulation, color coded to customer specification Conductors available numbered sequentially at regular intervals for easy identification Conductors twisted into pairs for easy circuit identification and elimination of magnetic noise Pairs concentrically cabled on a common axis with clear polyester binder tape to form a round & compact cable core Nylon ripcord under jacket for easy stripability Overall Flame Retardant PVC jacket color coded &printed to customer specification OPERATING TEMPERATURE: -20ºC to 80ºC 105ºC rating also available! VOLTAGE RATING: 300 volt Add “-6” to part number for 600 volt construction (extra wall thickness required- consult factory) APPROVALS: Manufactured & Tagged per (UL) AWM Style 2464- 80ºC, 300 Volt Passes (UL) VW-1 Flame Test Passes CSA FT2 Flame Test C(ul) Approved RoHS Compliant
Description
APPLICATIONS: Process instrumentation Computer peripherals Internal or external wiring of OEM equipment CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded tinned copper conductors Flame retardant 105º C PVC insulation, color coded to customer specification Conductors available numbered sequentially at regular intervals for easy identification Conductors twisted into pairs for easy circuit identification and elimination of magnetic noise Pairs concentrically cabled on a common axis with clear polyester binder tape to form a round & compact cable core Nylon ripcord under jacket for easy stripability Overall Flame Retardant PVC jacket color coded &printed to customer specification OPERATING TEMPERATURE: -20ºC to 80ºC 105ºC rating also available! VOLTAGE RATING: 300 volt Add “-6” to part number for 600 volt construction (extra wall thickness required- consult factory) APPROVALS: Manufactured & Tagged per (UL) AWM Style 2464- 80ºC, 300 Volt Passes (UL) VW-1 Flame Test Passes CSA FT2 Flame Test C(ul) Approved RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
Multi Pair Electronic Cable - Unshielded - PVC Insulated & Jacketed - Multi/Cable Corporation
Bristol, CT, USA
Multi Pair Electronic Cable
Unshielded - PVC Insulated & Jacketed
Multi Pair Electronic Cable Unshielded - PVC Insulated & Jacketed
APPLICATIONS: Process instrumentation Computer peripherals Internal or external wiring of OEM equipment CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded tinned copper conductors Flame retardant 105º C PVC insulation, color coded to customer specification Conductors available numbered sequentially at regular intervals for easy identification Conductors twisted into pairs for easy circuit identification and elimination of magnetic noise Pairs concentrically cabled on a common axis with clear polyester binder tape to form a round & compact cable core Nylon ripcord under jacket for easy stripability Overall Flame Retardant PVC jacket color coded &printed to customer specification OPERATING TEMPERATURE: -20ºC to 80ºC 105ºC rating also available! VOLTAGE RATING: 300 volt Add “-6” to part number for 600 volt construction (extra wall thickness required- consult factory) APPROVALS: Manufactured & Tagged per (UL) AWM Style 2464- 80ºC, 300 Volt Passes (UL) VW-1 Flame Test Passes CSA FT2 Flame Test C(ul) Approved RoHS Compliant

APPLICATIONS:

  • Process instrumentation
  • Computer peripherals
  • Internal or external wiring of OEM equipment

CHARACTERISTICS:

PRODUCT DESCRIPTION:

  • Stranded tinned copper conductors
  • Flame retardant 105º C PVC insulation, color coded to customer specification
  • Conductors available numbered sequentially at regular intervals for easy identification
  • Conductors twisted into pairs for easy circuit identification and elimination of magnetic noise
  • Pairs concentrically cabled on a common axis with clear polyester binder tape to form a round & compact cable core
  • Nylon ripcord under jacket for easy stripability
  • Overall Flame Retardant PVC jacket color coded &printed to customer specification

OPERATING TEMPERATURE:

  • -20ºC to 80ºC
  • 105ºC rating also available!

VOLTAGE RATING:

  • 300 volt
  • Add “-6” to part number for 600 volt construction (extra wall thickness required- consult factory)

APPROVALS:

  • Manufactured & Tagged per (UL) AWM Style 2464- 80ºC, 300 Volt
  • Passes (UL) VW-1 Flame Test
  • Passes CSA FT2 Flame Test
  • C(ul) Approved
  • RoHS Compliant
Supplier's Site
Multi Triad Electronic Cable - Unshielded - PVC Insulated & Jacketed - Multi/Cable Corporation
Bristol, CT, USA
Multi Triad Electronic Cable
Unshielded - PVC Insulated & Jacketed
Multi Triad Electronic Cable Unshielded - PVC Insulated & Jacketed
APPLICATIONS: Process instrumentation Computer peripherals Internal or external wiring of OEM equipment CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded tinned copper conductors Flame retardant 105º C PVC insulation Color coded per ICEA Method 1- Black, White & Red triads numbered sequentially at regular intervals for easy circuit identification Triads concentrically cabled on a common axis with clear polyester binder tape to form a round & compact cable core Nylon ripcord under jacket for easy stripability Overall Flame Retardant PVC jacket color coded & printed to customer specification OPERATING TEMPERATURE: -20ºC to 80ºC 105ºC rating also available! VOLTAGE RATING: 300 volt Add “-6” to part number for 600 volt construction (extra wall thickness required- consult factory) APPROVALS: Manufactured & Tagged per (UL) AWM Style 2464- 80ºC, 300 Volt Passes (UL) VW-1 Flame Test Passes CSA FT2 Flame Test C(ul) Approved RoHS Compliant

APPLICATIONS:

  • Process instrumentation
  • Computer peripherals
  • Internal or external wiring of OEM equipment

CHARACTERISTICS:

PRODUCT DESCRIPTION:

  • Stranded tinned copper conductors
  • Flame retardant 105º C PVC insulation
    • Color coded per ICEA Method 1- Black, White & Red triads numbered sequentially at regular intervals for easy circuit identification
  • Triads concentrically cabled on a common axis with clear polyester binder tape to form a round & compact cable core
  • Nylon ripcord under jacket for easy stripability
  • Overall Flame Retardant PVC jacket color coded & printed to customer specification

OPERATING TEMPERATURE:

  • -20ºC to 80ºC
  • 105ºC rating also available!

VOLTAGE RATING:

  • 300 volt
  • Add “-6” to part number for 600 volt construction (extra wall thickness required- consult factory)

APPROVALS:

  • Manufactured & Tagged per (UL) AWM Style 2464- 80ºC, 300 Volt
  • Passes (UL) VW-1 Flame Test
  • Passes CSA FT2 Flame Test
  • C(ul) Approved
  • RoHS Compliant
Supplier's Site
Multi Conductor Electronic Cable - Unshielded - PVC Insulated & Jacketed - Multi/Cable Corporation
Bristol, CT, USA
Multi Conductor Electronic Cable
Unshielded - PVC Insulated & Jacketed
Multi Conductor Electronic Cable Unshielded - PVC Insulated & Jacketed
APPLICATIONS: Process instrumentation Computer peripherals Internal or external wiring of OEM equipment CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded tinned copper conductors Flame retardant 105 degree C PVC insulation, color coded to customer specification Conductors available numbered sequentially at regular intervals for easy identification Conductors concentrically cabled on a common axis with clear polyester binder tape to form a round & compact cable core Nylon ripcord under jacket for easy stripability Overall Flame Retardant PVC jacket color coded & printed to customer specification OPERATING TEMPERATURE: -20ºC to 80ºC 105ºC rating also available! VOLTAGE RATING: 300 volt Add "-6" to part number for 600 volt construction (extra wall thickness required - consult factory) APPROVALS: Manufactured & Tagged per (UL) AWM Style 2464- 80 degrees C, 300 Volt Passes (UL) VW-1 Flame Test Passes CSA FT2 Flame Test C(ul) Approved RoHS Compliant

APPLICATIONS:

  • Process instrumentation
  • Computer peripherals
  • Internal or external wiring of OEM equipment

CHARACTERISTICS:

PRODUCT DESCRIPTION:

  • Stranded tinned copper conductors
  • Flame retardant 105 degree C PVC insulation, color coded to customer specification
  • Conductors available numbered sequentially at regular intervals for easy identification
  • Conductors concentrically cabled on a common axis with clear polyester binder tape to form a round & compact cable core
  • Nylon ripcord under jacket for easy stripability
  • Overall Flame Retardant PVC jacket color coded & printed to customer specification

OPERATING TEMPERATURE:

  • -20ºC to 80ºC
  • 105ºC rating also available!

VOLTAGE RATING:

  • 300 volt
  • Add "-6" to part number for 600 volt construction (extra wall thickness required - consult factory)

APPROVALS:

  • Manufactured & Tagged per (UL) AWM Style 2464- 80 degrees C, 300 Volt
  • Passes (UL) VW-1 Flame Test
  • Passes CSA FT2 Flame Test
  • C(ul) Approved
  • RoHS Compliant
Supplier's Site
PLTC Instrumentation Cable - Unshielded - PVC Insulated & Jacketed - Multi/Cable Corporation
Bristol, CT, USA
PLTC Instrumentation Cable
Unshielded - PVC Insulated & Jacketed
PLTC Instrumentation Cable Unshielded - PVC Insulated & Jacketed
APPLICATIONS: Industrial process control systems Power limited alarm circuits Petrochemical refineries Intrinsically safe wiring Installations in cable trays, raceways, ducts, troughs, conduit, or free air when supported by a messenger CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded, soft annealed bare copper conductors per ASTM B3 Flame retardant 105º C PVC insulation Color coded conductors per NEMA & ICEA Method 1/K1, Conductors can also be numbered sequentially at regular intervals for easy identification Conductors concentrically cabled on a common axis around 22 AWG Orange communications conductor, with clear polyester binder tape to form a round and compact cable core Nylon ripcord under jacket for easy stripability Gas & Vapor tight 105ºC PVC jacket is oil, gasoline, and weather resistant OPERATING TEMPERATURE: -20ºC to 105ºC VOLTAGE RATING: 300 volt APPROVALS: Manufactured & Tagged per (UL) subject 13- Power Limited Circuit Cable Conforms to NEC Article 725 Passes (UL) / IEEE 70,000 BTU Verticle Tray Flame Test OSHA Approved when installed in accordance with NEC Approved for use in class 1 division 2 hazardous industrial locations per NEC RoHS Compliant

APPLICATIONS:

  • Industrial process control systems
  • Power limited alarm circuits
  • Petrochemical refineries
  • Intrinsically safe wiring
  • Installations in cable trays, raceways, ducts, troughs, conduit, or free air when supported by a messenger

CHARACTERISTICS:

PRODUCT DESCRIPTION:

  • Stranded, soft annealed bare copper conductors per ASTM B3
  • Flame retardant 105º C PVC insulation
  • Color coded conductors per NEMA & ICEA Method 1/K1,
  • Conductors can also be numbered sequentially at regular intervals for easy identification
  • Conductors concentrically cabled on a common axis around 22 AWG Orange communications conductor, with clear polyester binder tape to form a round and compact cable core
  • Nylon ripcord under jacket for easy stripability
  • Gas & Vapor tight 105ºC PVC jacket is oil, gasoline, and weather resistant

OPERATING TEMPERATURE:

  • -20ºC to 105ºC

VOLTAGE RATING:

  • 300 volt

APPROVALS:

  • Manufactured & Tagged per (UL) subject 13- Power Limited Circuit Cable
  • Conforms to NEC Article 725
  • Passes (UL) / IEEE 70,000 BTU Verticle Tray Flame Test
  • OSHA Approved when installed in accordance with NEC
  • Approved for use in class 1 division 2 hazardous industrial locations per NEC
  • RoHS Compliant
Supplier's Site

Technical Specifications

  Multi/Cable Corporation Multi/Cable Corporation
Product Category Multiconductor Cables Electrical Power Wires
Product Number Unshielded - PVC Insulated & Jacketed Unshielded - PVC Insulated & Jacketed
Product Name Multi Pair Electronic Cable PLTC Instrumentation Cable
Product Type Multiconductor Cable
Standards / Approvals RoHS; UL Recognized Component Mark (US and Canadian); OSHA, NEC
Rated Voltage 0.3000 kilovolts
Rated Temperature -20 to 105 C (-4 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details