Multi/Cable Corporation Low Temp. Thermocouple Wire & Cable Unshielded - PVC Insulated & Jacketed

Description
APPLICATIONS: Temperature Sensors Testing / Laboratories Heating & Air conditioning General Industry (mills, refractories, etc) CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded thermocouple alloy wires calibrated per ANSI MC 96.1 Flame retardant 105ºC PVC insulation Many other constructions available- consult factory with requirements Conductors color coded per ANSI MC 96.1 International color codes available Flame retardant, oil & sunlight resistant, 105ºC PVC jacket TEMPERATURE RATING: -20º to 105ºC LIMITS OF ERROR: Guaranteed conformance to ASTM E230 and ANSI MC 96.1 Tighter tolerances than industry standards on alloy selection guarantee high system accuracy APPROVALS / REGULATORY: UL listed constructions available- consult factory for further information Heavy metal free / RoHS Compliant
Description
APPLICATIONS: Temperature Sensors Testing / Laboratories Heating & Air conditioning General Industry (mills, refractories, etc) CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded thermocouple alloy wires calibrated per ANSI MC 96.1 Flame retardant 105ºC PVC insulation Many other constructions available- consult factory with requirements Conductors color coded per ANSI MC 96.1 International color codes available Flame retardant, oil & sunlight resistant, 105ºC PVC jacket TEMPERATURE RATING: -20º to 105ºC LIMITS OF ERROR: Guaranteed conformance to ASTM E230 and ANSI MC 96.1 Tighter tolerances than industry standards on alloy selection guarantee high system accuracy APPROVALS / REGULATORY: UL listed constructions available- consult factory for further information Heavy metal free / RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
Low Temp. Thermocouple Wire & Cable - Unshielded - PVC Insulated & Jacketed - Multi/Cable Corporation
Bristol, CT, USA
Low Temp. Thermocouple Wire & Cable
Unshielded - PVC Insulated & Jacketed
Low Temp. Thermocouple Wire & Cable Unshielded - PVC Insulated & Jacketed
APPLICATIONS: Temperature Sensors Testing / Laboratories Heating & Air conditioning General Industry (mills, refractories, etc) CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded thermocouple alloy wires calibrated per ANSI MC 96.1 Flame retardant 105ºC PVC insulation Many other constructions available- consult factory with requirements Conductors color coded per ANSI MC 96.1 International color codes available Flame retardant, oil & sunlight resistant, 105ºC PVC jacket TEMPERATURE RATING: -20º to 105ºC LIMITS OF ERROR: Guaranteed conformance to ASTM E230 and ANSI MC 96.1 Tighter tolerances than industry standards on alloy selection guarantee high system accuracy APPROVALS / REGULATORY: UL listed constructions available- consult factory for further information Heavy metal free / RoHS Compliant

APPLICATIONS:

  • Temperature Sensors
  • Testing / Laboratories
  • Heating & Air conditioning
  • General Industry (mills, refractories, etc)

CHARACTERISTICS:

PRODUCT DESCRIPTION:

  • Solid or stranded thermocouple alloy wires calibrated per ANSI MC 96.1
  • Flame retardant 105ºC PVC insulation
  • Many other constructions available- consult factory with requirements
  • Conductors color coded per ANSI MC 96.1
  • International color codes available
  • Flame retardant, oil & sunlight resistant, 105ºC PVC jacket

TEMPERATURE RATING:

  • -20º to 105ºC

LIMITS OF ERROR:

  • Guaranteed conformance to ASTM E230 and ANSI MC 96.1
  • Tighter tolerances than industry standards on alloy selection guarantee high system accuracy

APPROVALS / REGULATORY:

  • UL listed constructions available- consult factory for further information
  • Heavy metal free / RoHS Compliant
Supplier's Site

Technical Specifications

  Multi/Cable Corporation
Product Category Thermocouple Wire
Product Number Unshielded - PVC Insulated & Jacketed
Product Name Low Temp. Thermocouple Wire & Cable
Unlock Full Specs
to access all available technical data

Similar Products

Thermoelectric Alloy - E-Copper - Isabellenhutte USA
Specs
Thermocouple Type T
Temperature Rating -328 to 662 F (-200 to 350 C)
View Details
Con-O-Clad® Bulk Thermocouple Wire -  - Conax Technologies
Specs
Thermocouple Type E; K; N; B; S; R
Diameter 0.0390 to 0.2500 inch (0.9906 to 6.35 mm)
Insulation Material Mineral (e.g., Mica)
View Details
Thermocouple Wire -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature)
Temperature Rating 32 to 3100 F (0.0 to 1704 C)
Features Extension Wire (optional feature); Metal Sheathed (optional feature)
View Details
Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 39″ length - A2332-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 39 inch (991 mm)
Temperature Rating 482 F (250 C)
View Details