Multi/Cable Corporation High Temp. Thermocouple Wire & Cable Unshielded - FEP Insulated & Jacketed

Description
APPLICATIONS: Metal and Glass Foundries, Mills or Refractories Food & Beverage Plants Clean Room Environments CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded thermocouple alloy wires calibrated per ANSI MC 96.1 Extruded FEP insulation & jacket are impervious to chemicals, acids, fuels, solvents, and water FDA Recognized as Food/Medical Grade (can be sterlized) Many other constructions available- consult factory with requirements Conductors color coded per ANSI MC 96.1 International color codes available TEMPERATURE RATING: -80º to 200ºC LIMITS OF ERROR: Guaranteed conformance to ASTM E230 and ANSI MC 96.1 Tighter tolerances than industry standards on alloy selection guarantee high system accuracy APPROVALS / REGULATORY: Heavy metal free / RoHS Compliant
Description
APPLICATIONS: Metal and Glass Foundries, Mills or Refractories Food & Beverage Plants Clean Room Environments CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded thermocouple alloy wires calibrated per ANSI MC 96.1 Extruded FEP insulation & jacket are impervious to chemicals, acids, fuels, solvents, and water FDA Recognized as Food/Medical Grade (can be sterlized) Many other constructions available- consult factory with requirements Conductors color coded per ANSI MC 96.1 International color codes available TEMPERATURE RATING: -80º to 200ºC LIMITS OF ERROR: Guaranteed conformance to ASTM E230 and ANSI MC 96.1 Tighter tolerances than industry standards on alloy selection guarantee high system accuracy APPROVALS / REGULATORY: Heavy metal free / RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
High Temp. Thermocouple Wire & Cable - Unshielded - FEP Insulated & Jacketed - Multi/Cable Corporation
Bristol, CT, USA
High Temp. Thermocouple Wire & Cable
Unshielded - FEP Insulated & Jacketed
High Temp. Thermocouple Wire & Cable Unshielded - FEP Insulated & Jacketed
APPLICATIONS: Metal and Glass Foundries, Mills or Refractories Food & Beverage Plants Clean Room Environments CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded thermocouple alloy wires calibrated per ANSI MC 96.1 Extruded FEP insulation & jacket are impervious to chemicals, acids, fuels, solvents, and water FDA Recognized as Food/Medical Grade (can be sterlized) Many other constructions available- consult factory with requirements Conductors color coded per ANSI MC 96.1 International color codes available TEMPERATURE RATING: -80º to 200ºC LIMITS OF ERROR: Guaranteed conformance to ASTM E230 and ANSI MC 96.1 Tighter tolerances than industry standards on alloy selection guarantee high system accuracy APPROVALS / REGULATORY: Heavy metal free / RoHS Compliant

APPLICATIONS:

  • Metal and Glass Foundries, Mills or Refractories
  • Food & Beverage Plants
  • Clean Room Environments

CHARACTERISTICS:

PRODUCT DESCRIPTION:

  • Solid or stranded thermocouple alloy wires calibrated per ANSI MC 96.1
  • Extruded FEP insulation & jacket are impervious to chemicals, acids, fuels, solvents, and water
  • FDA Recognized as Food/Medical Grade (can be sterlized)
  • Many other constructions available- consult factory with requirements
  • Conductors color coded per ANSI MC 96.1
  • International color codes available

TEMPERATURE RATING:

  • -80º to 200ºC

LIMITS OF ERROR:

  • Guaranteed conformance to ASTM E230 and ANSI MC 96.1
  • Tighter tolerances than industry standards on alloy selection guarantee high system accuracy

APPROVALS / REGULATORY:

  • Heavy metal free / RoHS Compliant
Supplier's Site

Technical Specifications

  Multi/Cable Corporation
Product Category Thermocouple Wire
Product Number Unshielded - FEP Insulated & Jacketed
Product Name High Temp. Thermocouple Wire & Cable
Temperature Rating -112 to 392 F (-80 to 200 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermoelectric Alloy - NISIL - Isabellenhutte USA
Specs
Thermocouple Type N
Temperature Rating -328 to 104 F (-200 to 40 C)
View Details
Thermocouples - 159067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.1181 inch (3 mm)
Length 78.74 inch (2000 mm)
View Details
Con-O-Clad® Bulk Thermocouple Wire -  - Conax Technologies
Specs
Thermocouple Type E; K; N; B; S; R
Diameter 0.0390 to 0.2500 inch (0.9906 to 6.35 mm)
Insulation Material Mineral (e.g., Mica)
View Details
RTD Muticonductor wire -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Gauge 24 to 26 Gauge
Insulation Material Fiberglass (optional feature); SS Overbraid, FEP
Features Metal Sheathed (optional feature)
View Details