Multi/Cable Corporation Flexible Service Cord SJTOOW - PVC Portable Cord

Description
APPLICATIONS: Hard usage where flexibility and durability is required Designed for severe temperature extremes and harsh environments: exposure to oil, chemicals, abrasion Suitable for dry / wet locations Large appliances, outdoor electrical equipment, heavy-duty tools, motors and temporary electrical power for construction sites CHARACTERISTICS: PRODUCT DESCRIPTION: Flexible, bare annealed copper per ASTM B-3 Premium-grade, oil resistant 105º C color coded PVC insulation per UL-62 Conductors concentrically cabled on a common axis with fillers, paper tape binder to form a highly flexible round cable core Premium-grade, oil & weather resistant 105º C PVC jacket per UL-62 OPERATING TEMPERATURE: -30ºC to 105ºC VOLTAGE RATING: 300 volt APPROVALS: Manufactured & Tagged per (UL) standard 62 for Flexible Cords CSA Standard 22.2 No. 49 for Flexible Cords RoHS Compliant OSHA ALTERNATIVE CONSTRUCTIONS AVAILABLE: SJT, SJTO, SJTOO, SJTW, SJTOW, UL Cord Type Designations
Description
APPLICATIONS: Hard usage where flexibility and durability is required Designed for severe temperature extremes and harsh environments: exposure to oil, chemicals, abrasion Suitable for dry / wet locations Large appliances, outdoor electrical equipment, heavy-duty tools, motors and temporary electrical power for construction sites CHARACTERISTICS: PRODUCT DESCRIPTION: Flexible, bare annealed copper per ASTM B-3 Premium-grade, oil resistant 105º C color coded PVC insulation per UL-62 Conductors concentrically cabled on a common axis with fillers, paper tape binder to form a highly flexible round cable core Premium-grade, oil & weather resistant 105º C PVC jacket per UL-62 OPERATING TEMPERATURE: -30ºC to 105ºC VOLTAGE RATING: 300 volt APPROVALS: Manufactured & Tagged per (UL) standard 62 for Flexible Cords CSA Standard 22.2 No. 49 for Flexible Cords RoHS Compliant OSHA ALTERNATIVE CONSTRUCTIONS AVAILABLE: SJT, SJTO, SJTOO, SJTW, SJTOW, UL Cord Type Designations

Suppliers

Company
Product
Description
Supplier Links
Flexible Service Cord - SJTOOW - PVC Portable Cord - Multi/Cable Corporation
Bristol, CT, USA
Flexible Service Cord
SJTOOW - PVC Portable Cord
Flexible Service Cord SJTOOW - PVC Portable Cord
APPLICATIONS: Hard usage where flexibility and durability is required Designed for severe temperature extremes and harsh environments: exposure to oil, chemicals, abrasion Suitable for dry / wet locations Large appliances, outdoor electrical equipment, heavy-duty tools, motors and temporary electrical power for construction sites CHARACTERISTICS: PRODUCT DESCRIPTION: Flexible, bare annealed copper per ASTM B-3 Premium-grade, oil resistant 105º C color coded PVC insulation per UL-62 Conductors concentrically cabled on a common axis with fillers, paper tape binder to form a highly flexible round cable core Premium-grade, oil & weather resistant 105º C PVC jacket per UL-62 OPERATING TEMPERATURE: -30ºC to 105ºC VOLTAGE RATING: 300 volt APPROVALS: Manufactured & Tagged per (UL) standard 62 for Flexible Cords CSA Standard 22.2 No. 49 for Flexible Cords RoHS Compliant OSHA ALTERNATIVE CONSTRUCTIONS AVAILABLE: SJT, SJTO, SJTOO, SJTW, SJTOW, UL Cord Type Designations

APPLICATIONS:

  • Hard usage where flexibility and durability is required
    • Designed for severe temperature extremes and harsh environments: exposure to oil, chemicals, abrasion
  • Suitable for dry / wet locations
  • Large appliances, outdoor electrical equipment, heavy-duty tools, motors
    and temporary electrical power for construction sites

CHARACTERISTICS:

PRODUCT DESCRIPTION:

  • Flexible, bare annealed copper per ASTM B-3
  • Premium-grade, oil resistant 105º C color coded PVC insulation per UL-62
  • Conductors concentrically cabled on a common axis with fillers, paper tape binder to form a highly flexible round cable core
  • Premium-grade, oil & weather resistant 105º C PVC jacket per UL-62

OPERATING TEMPERATURE:

  • -30ºC to 105ºC

VOLTAGE RATING:

  • 300 volt

APPROVALS:

  • Manufactured & Tagged per (UL) standard 62 for Flexible Cords
  • CSA Standard 22.2 No. 49 for Flexible Cords
  • RoHS Compliant
  • OSHA

ALTERNATIVE CONSTRUCTIONS AVAILABLE:

  • SJT, SJTO, SJTOO, SJTW, SJTOW,
  • UL Cord Type Designations
Supplier's Site

Technical Specifications

  Multi/Cable Corporation
Product Category Electrical Power Wires
Product Number SJTOOW - PVC Portable Cord
Product Name Flexible Service Cord
Standards / Approvals CSA Mark; RoHS; UL Recognized Component Mark (US and Canadian); OSHA
Rated Voltage 0.3000 kilovolts
Rated Temperature -30 to 105 C (-22 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power cable - 756-3506/050-150 - WAGO
Specs
Product Type Power Cable; M12 socket - M12 plug
Standards / Approvals RoHS
Cable Length 49.21 ft (150 dm)
View Details
2 suppliers
Silicone Flexible Power Cable - AS105-10SPC - Cooner Wire Company
Specs
Rated Voltage 0.6000 kilovolts
Rated Temperature 200 C (392 F)
Cable Jacket Silicon Rubber
View Details
Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Instrumentation and Control (optional feature); Power Cable (optional feature); Multiconductor Cable (optional feature)
View Details
White PVC Single Wire - 56010140 - Interpower
Specs
Number of Conductors 1 #
Cable Jacket Polyvinyl Chloride
View Details