Multi/Cable Corporation Low Temp. Thermocouple Wire & Cable Shielded - PVC Insulated & Jacketed

Description
APPLICATIONS: Temperature Sensors Testing / Laboratories New Plant Construction General Industry (mills, refractories, etc) CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded thermocouple wire per ASTM E230 & ANSI MC 96.1 Twisted shielded pair allows for a tighter bend radius, reduced crosstalk and reduction of EMI Insulated with flame retardant PVC Conductor color conforms to ASTM E230 & ANSI MC International color codes available TEMPERATURE RATING: -26º to 105ºC LIMITS OF ERROR: Guaranteed conformance to ASTM E230 and ANSI MC 96.1 Tighter tolerances than industry standards on alloy selection guarantee high system accuracy APPROVALS / REGULATORY: RoHS Compliant
Description
APPLICATIONS: Temperature Sensors Testing / Laboratories New Plant Construction General Industry (mills, refractories, etc) CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded thermocouple wire per ASTM E230 & ANSI MC 96.1 Twisted shielded pair allows for a tighter bend radius, reduced crosstalk and reduction of EMI Insulated with flame retardant PVC Conductor color conforms to ASTM E230 & ANSI MC International color codes available TEMPERATURE RATING: -26º to 105ºC LIMITS OF ERROR: Guaranteed conformance to ASTM E230 and ANSI MC 96.1 Tighter tolerances than industry standards on alloy selection guarantee high system accuracy APPROVALS / REGULATORY: RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
Low Temp. Thermocouple Wire & Cable - Shielded - PVC Insulated & Jacketed - Multi/Cable Corporation
Bristol, CT, USA
Low Temp. Thermocouple Wire & Cable
Shielded - PVC Insulated & Jacketed
Low Temp. Thermocouple Wire & Cable Shielded - PVC Insulated & Jacketed
APPLICATIONS: Temperature Sensors Testing / Laboratories New Plant Construction General Industry (mills, refractories, etc) CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded thermocouple wire per ASTM E230 & ANSI MC 96.1 Twisted shielded pair allows for a tighter bend radius, reduced crosstalk and reduction of EMI Insulated with flame retardant PVC Conductor color conforms to ASTM E230 & ANSI MC International color codes available TEMPERATURE RATING: -26º to 105ºC LIMITS OF ERROR: Guaranteed conformance to ASTM E230 and ANSI MC 96.1 Tighter tolerances than industry standards on alloy selection guarantee high system accuracy APPROVALS / REGULATORY: RoHS Compliant

APPLICATIONS:

  • Temperature Sensors
  • Testing / Laboratories
  • New Plant Construction
  • General Industry (mills, refractories, etc)

CHARACTERISTICS:

PRODUCT DESCRIPTION:

  • Solid or stranded thermocouple wire per ASTM E230 & ANSI MC 96.1
  • Twisted shielded pair allows for a tighter bend radius, reduced crosstalk and reduction of EMI
  • Insulated with flame retardant PVC
  • Conductor color conforms to ASTM E230 & ANSI MC
  • International color codes available

TEMPERATURE RATING:

  • -26º to 105ºC

LIMITS OF ERROR:

  • Guaranteed conformance to ASTM E230 and ANSI MC 96.1
  • Tighter tolerances than industry standards on alloy selection guarantee high system accuracy

APPROVALS / REGULATORY:

  • RoHS Compliant

Supplier's Site

Technical Specifications

  Multi/Cable Corporation
Product Category Thermocouple Wire
Product Number Shielded - PVC Insulated & Jacketed
Product Name Low Temp. Thermocouple Wire & Cable
Unlock Full Specs
to access all available technical data

Similar Products

Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 39″ length - A2332-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 39 inch (991 mm)
Temperature Rating 482 F (250 C)
View Details
Thermocouples - 2318493 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.0394 inch (1 mm)
Length 118 inch (3000 mm)
View Details
Fiberglass Insulated Lead for Thermocouples - T2 - Conax Technologies
Specs
Diameter 0.0620 to 0.1870 inch (1.57 to 4.75 mm)
Length 60 inch (1524 mm)
Temperature Rating 700 F (371 C)
View Details
Thermoelectric Alloy - ISATHERM® PLUS - Isabellenhutte USA
Specs
Thermocouple Type K
Temperature Rating -328 to 1832 F (-200 to 1000 C)
View Details