Multi/Cable Corporation High Temp. Thermocouple Wire & Cable Shielded - FEP Insulated & Jacketed

Description
APPLICATIONS: Temperature Sensors Aerospace Transportation Cryogenics Autoclaves FDA Approved Applications Composites CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or standard thermocouple wire per ASTM E230 & ANSI MC 96.1 Twisted shielded pair allows for a tighter bend radius, reduced crosstalk and reduction of EMI Flame retardant extruded fluoropolymer FEP Conductor color coded per ATSM E230 & ANSI MC 96.1 International color codes available TEMPERATURE RATING: -200º to 200ºC LIMITS OF ERROR: Guaranteed conformance to ASTM E230 and ANSI MC 96.1 Tighter tolerances than industry standards on alloy selection guarantee high system accuracy APPROVALS / REGULATORY: RoHS Compliant
Description
APPLICATIONS: Temperature Sensors Aerospace Transportation Cryogenics Autoclaves FDA Approved Applications Composites CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or standard thermocouple wire per ASTM E230 & ANSI MC 96.1 Twisted shielded pair allows for a tighter bend radius, reduced crosstalk and reduction of EMI Flame retardant extruded fluoropolymer FEP Conductor color coded per ATSM E230 & ANSI MC 96.1 International color codes available TEMPERATURE RATING: -200º to 200ºC LIMITS OF ERROR: Guaranteed conformance to ASTM E230 and ANSI MC 96.1 Tighter tolerances than industry standards on alloy selection guarantee high system accuracy APPROVALS / REGULATORY: RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
High Temp. Thermocouple Wire & Cable - Shielded - FEP Insulated & Jacketed - Multi/Cable Corporation
Bristol, CT, USA
High Temp. Thermocouple Wire & Cable
Shielded - FEP Insulated & Jacketed
High Temp. Thermocouple Wire & Cable Shielded - FEP Insulated & Jacketed
APPLICATIONS: Temperature Sensors Aerospace Transportation Cryogenics Autoclaves FDA Approved Applications Composites CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or standard thermocouple wire per ASTM E230 & ANSI MC 96.1 Twisted shielded pair allows for a tighter bend radius, reduced crosstalk and reduction of EMI Flame retardant extruded fluoropolymer FEP Conductor color coded per ATSM E230 & ANSI MC 96.1 International color codes available TEMPERATURE RATING: -200º to 200ºC LIMITS OF ERROR: Guaranteed conformance to ASTM E230 and ANSI MC 96.1 Tighter tolerances than industry standards on alloy selection guarantee high system accuracy APPROVALS / REGULATORY: RoHS Compliant

APPLICATIONS:

  • Temperature Sensors
  • Aerospace
  • Transportation
  • Cryogenics
  • Autoclaves
  • FDA Approved Applications
  • Composites

CHARACTERISTICS:

PRODUCT DESCRIPTION:

  • Solid or standard thermocouple wire per ASTM E230 & ANSI MC 96.1
  • Twisted shielded pair allows for a tighter bend radius, reduced crosstalk and reduction of EMI
  • Flame retardant extruded fluoropolymer FEP
  • Conductor color coded per ATSM E230 & ANSI MC 96.1
  • International color codes available

TEMPERATURE RATING:

  • -200º to 200ºC

LIMITS OF ERROR:

  • Guaranteed conformance to ASTM E230 and ANSI MC 96.1
  • Tighter tolerances than industry standards on alloy selection guarantee high system accuracy

APPROVALS / REGULATORY:

  • RoHS Compliant
Supplier's Site

Technical Specifications

  Multi/Cable Corporation
Product Category Thermocouple Wire
Product Number Shielded - FEP Insulated & Jacketed
Product Name High Temp. Thermocouple Wire & Cable
Temperature Rating -328 to 392 F (-200 to 200 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermoelectric Alloy - NICROSIL - Isabellenhutte USA
Specs
Thermocouple Type N
Temperature Rating -40 to 1832 F (-40 to 1000 C)
View Details
Thermocouple Wire -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature)
Temperature Rating 32 to 3100 F (0.0 to 1704 C)
Features Extension Wire (optional feature); Metal Sheathed (optional feature)
View Details
Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 39″ length - A2332-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 39 inch (991 mm)
Temperature Rating 482 F (250 C)
View Details