Multi/Cable Corporation High Temp. Thermocouple Wire & Cable PFA Insulated & Jacketed - 3900 Series

Description
APPLICATIONS: Temperature Sensors Aerospace Transportation Cryogenics Petrochemical Plants FDA Approved Applications Composites CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded thermocouple wire pre ASTM E230 & ANSI MC 96.1 Flame retardant extruded fluoropolymer PFA Conductors color coded per ASTM E230 & ANSI MC 96.1 International color codes available TEMPERATURE RATING: -200º to 260ºC LIMITS OF ERROR: Guaranteed conformance to ASTM E230 and ANSI MC 96.1 Tighter tolerances than industry standards on alloy selection guarantee high system accuracy APPROVALS / REGULATORY: RoHS Compliant
Description
APPLICATIONS: Temperature Sensors Aerospace Transportation Cryogenics Petrochemical Plants FDA Approved Applications Composites CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded thermocouple wire pre ASTM E230 & ANSI MC 96.1 Flame retardant extruded fluoropolymer PFA Conductors color coded per ASTM E230 & ANSI MC 96.1 International color codes available TEMPERATURE RATING: -200º to 260ºC LIMITS OF ERROR: Guaranteed conformance to ASTM E230 and ANSI MC 96.1 Tighter tolerances than industry standards on alloy selection guarantee high system accuracy APPROVALS / REGULATORY: RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
High Temp. Thermocouple Wire & Cable - PFA Insulated & Jacketed - 3900 Series - Multi/Cable Corporation
Bristol, CT, USA
High Temp. Thermocouple Wire & Cable
PFA Insulated & Jacketed - 3900 Series
High Temp. Thermocouple Wire & Cable PFA Insulated & Jacketed - 3900 Series
APPLICATIONS: Temperature Sensors Aerospace Transportation Cryogenics Petrochemical Plants FDA Approved Applications Composites CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded thermocouple wire pre ASTM E230 & ANSI MC 96.1 Flame retardant extruded fluoropolymer PFA Conductors color coded per ASTM E230 & ANSI MC 96.1 International color codes available TEMPERATURE RATING: -200º to 260ºC LIMITS OF ERROR: Guaranteed conformance to ASTM E230 and ANSI MC 96.1 Tighter tolerances than industry standards on alloy selection guarantee high system accuracy APPROVALS / REGULATORY: RoHS Compliant

APPLICATIONS:

  • Temperature Sensors
  • Aerospace
  • Transportation
  • Cryogenics
  • Petrochemical Plants
  • FDA Approved Applications
  • Composites

CHARACTERISTICS:

PRODUCT DESCRIPTION:

  • Solid or stranded thermocouple wire pre ASTM E230 & ANSI MC 96.1
  • Flame retardant extruded fluoropolymer PFA
  • Conductors color coded per ASTM E230 & ANSI MC 96.1
  • International color codes available

TEMPERATURE RATING:

  • -200º to 260ºC

LIMITS OF ERROR:

  • Guaranteed conformance to ASTM E230 and ANSI MC 96.1
  • Tighter tolerances than industry standards on alloy selection guarantee high system accuracy

APPROVALS / REGULATORY:

  • RoHS Compliant
Supplier's Site

Technical Specifications

  Multi/Cable Corporation
Product Category Thermocouple Wire
Product Number PFA Insulated & Jacketed - 3900 Series
Product Name High Temp. Thermocouple Wire & Cable
Temperature Rating -328 to 500 F (-200 to 260 C)
Unlock Full Specs
to access all available technical data

Similar Products

Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 39″ length - A2332-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 39 inch (991 mm)
Temperature Rating 482 F (250 C)
View Details
Thermocouples - 2209486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Diameter 0.0394 inch (1 mm)
Length 118 inch (3000 mm)
View Details
Con-O-Clad® Bulk Thermocouple Wire -  - Conax Technologies
Specs
Thermocouple Type E; K; N; B; S; R
Diameter 0.0390 to 0.2500 inch (0.9906 to 6.35 mm)
Insulation Material Mineral (e.g., Mica)
View Details
Thermoelectric Alloy - NICROSIL - Isabellenhutte USA
Specs
Thermocouple Type N
Temperature Rating -40 to 1832 F (-40 to 1000 C)
View Details