Multi/Cable Corporation PLTC Instrumentation Cable Overall Shielded - PVC Insulated & Jacketed

Description
APPLICATIONS: Industrial process control systems Power limited alarm circuits Petrochemical refineries Intrinsically safe wiring Installations in cable trays, raceways, ducts, troughs, conduit, or free air when supported by a messenger CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded, soft annealed bare copper conductors per ASTM B3 Flame retardant 105º C PVC insulation Color coded per ICEA Method 1- Black, White & Red triads numbered sequentially at regular intervals for easy identification Triads concentrically cabled on a common axis around 22 AWG Orange communications conductor, with clear polyester binder tape, stranded tinned coper drain wire and 100% aluminum/polyester foil shield Nylon ripcord under jacket for easy stripability Gas & Vapor tight 105ºC PVC jacket is oil, gasoline, and weather resistant OPERATING TEMPERATURE: -20ºC to 105ºC VOLTAGE RATING: 300 volt APPROVALS: Manufactured & Tagged per (UL) subject 13- Power Limited Circuit Cable Conforms to NEC Article 725 Passes (UL) / IEEE 70,000 BTU Verticle Tray Flame Test OSHA Approved when installed in accordance with NEC Approved for use in class 1 division 2 hazardous industrial locations per NEC RoHS Compliant
Description
APPLICATIONS: Industrial process control systems Power limited alarm circuits Petrochemical refineries Intrinsically safe wiring Installations in cable trays, raceways, ducts, troughs, conduit, or free air when supported by a messenger CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded, soft annealed bare copper conductors per ASTM B3 Flame retardant 105º C PVC insulation Color coded per ICEA Method 1- Black, White & Red triads numbered sequentially at regular intervals for easy identification Triads concentrically cabled on a common axis around 22 AWG Orange communications conductor, with clear polyester binder tape, stranded tinned coper drain wire and 100% aluminum/polyester foil shield Nylon ripcord under jacket for easy stripability Gas & Vapor tight 105ºC PVC jacket is oil, gasoline, and weather resistant OPERATING TEMPERATURE: -20ºC to 105ºC VOLTAGE RATING: 300 volt APPROVALS: Manufactured & Tagged per (UL) subject 13- Power Limited Circuit Cable Conforms to NEC Article 725 Passes (UL) / IEEE 70,000 BTU Verticle Tray Flame Test OSHA Approved when installed in accordance with NEC Approved for use in class 1 division 2 hazardous industrial locations per NEC RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
APPLICATIONS: Industrial process control systems Power limited alarm circuits Petrochemical refineries Intrinsically safe wiring Installations in cable trays, raceways, ducts, troughs, conduit, or free air when supported by a messenger CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded, soft annealed bare copper conductors per ASTM B3 Flame retardant 105º C PVC insulation Color coded per ICEA Method 1- Black, White & Red triads numbered sequentially at regular intervals for easy identification Triads concentrically cabled on a common axis around 22 AWG Orange communications conductor, with clear polyester binder tape, stranded tinned coper drain wire and 100% aluminum/polyester foil shield Nylon ripcord under jacket for easy stripability Gas & Vapor tight 105ºC PVC jacket is oil, gasoline, and weather resistant OPERATING TEMPERATURE: -20ºC to 105ºC VOLTAGE RATING: 300 volt APPROVALS: Manufactured & Tagged per (UL) subject 13- Power Limited Circuit Cable Conforms to NEC Article 725 Passes (UL) / IEEE 70,000 BTU Verticle Tray Flame Test OSHA Approved when installed in accordance with NEC Approved for use in class 1 division 2 hazardous industrial locations per NEC RoHS Compliant

APPLICATIONS:

  • Industrial process control systems
  • Power limited alarm circuits
  • Petrochemical refineries
  • Intrinsically safe wiring
  • Installations in cable trays, raceways, ducts, troughs, conduit, or free air when supported by a messenger

CHARACTERISTICS:

PRODUCT DESCRIPTION:

  • Stranded, soft annealed bare copper conductors per ASTM B3
  • Flame retardant 105º C PVC insulation
  • Color coded per ICEA Method 1- Black, White & Red triads numbered sequentially at regular intervals for easy identification
  • Triads concentrically cabled on a common axis around 22 AWG Orange communications conductor, with clear polyester binder tape, stranded tinned coper drain wire and 100% aluminum/polyester foil shield
  • Nylon ripcord under jacket for easy stripability
  • Gas & Vapor tight 105ºC PVC jacket is oil, gasoline, and weather resistant

OPERATING TEMPERATURE:

  • -20ºC to 105ºC

VOLTAGE RATING:

  • 300 volt

APPROVALS:

  • Manufactured & Tagged per (UL) subject 13- Power Limited Circuit Cable
  • Conforms to NEC Article 725
  • Passes (UL) / IEEE 70,000 BTU Verticle Tray Flame Test
  • OSHA Approved when installed in accordance with NEC
  • Approved for use in class 1 division 2 hazardous industrial locations per NEC
  • RoHS Compliant
Supplier's Site
APPLICATIONS: Industrial process control systems Power limited alarm circuits Petrochemical refineries Intrinsically safe wiring Installations in cable trays, raceways, ducts, troughs, conduit, or free air when supported by a messenger CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded, soft annealed bare copper conductors per ASTM B3 Flame retardant 105º C PVC insulation Color coded conductors per NEMA & ICEA Method 1/K1 Conductors can also be numbered sequentially at regular intervals for easy identification Conductors concentrically cabled on a common axis around 22 AWG Orange communications conductor, with clear polyester binder tape, stranded tinned coper drain wire and 100% aluminum/ polyester foil shield Nylon ripcord under jacket for easy stripability Gas & Vapor tight 105ºC PVC jacket is oil, gasoline, and weather resistant OPERATING TEMPERATURE: -20ºC to 105ºC VOLTAGE RATING: 300 volt APPROVALS: Manufactured & Tagged per (UL) subject 13- Power Limited Circuit Cable Conforms to NEC Article 725 Passes (UL) / IEEE 70,000 BTU Verticle Tray Flame Test OSHA Approved when installed in accordance with NEC Approved for use in class 1 division 2 hazardous industrial locations per NEC RoHS Compliant

APPLICATIONS:

  • Industrial process control systems
  • Power limited alarm circuits
  • Petrochemical refineries
  • Intrinsically safe wiring
  • Installations in cable trays, raceways, ducts, troughs, conduit, or free air when supported by a messenger

CHARACTERISTICS:

PRODUCT DESCRIPTION:

  • Stranded, soft annealed bare copper conductors per ASTM B3
  • Flame retardant 105º C PVC insulation
  • Color coded conductors per NEMA & ICEA Method 1/K1
  • Conductors can also be numbered sequentially at regular intervals for easy identification
  • Conductors concentrically cabled on a common axis around 22 AWG Orange communications conductor, with clear polyester binder tape, stranded tinned coper drain wire and 100% aluminum/ polyester foil shield
  • Nylon ripcord under jacket for easy stripability
  • Gas & Vapor tight 105ºC PVC jacket is oil, gasoline, and weather resistant

OPERATING TEMPERATURE:

  • -20ºC to 105ºC

VOLTAGE RATING:

  • 300 volt

APPROVALS:

  • Manufactured & Tagged per (UL) subject 13- Power Limited Circuit Cable
  • Conforms to NEC Article 725
  • Passes (UL) / IEEE 70,000 BTU Verticle Tray Flame Test
  • OSHA Approved when installed in accordance with NEC
  • Approved for use in class 1 division 2 hazardous industrial locations per NEC
  • RoHS Compliant
Supplier's Site
APPLICATIONS: Industrial process control systems Power limited alarm circuits Petrochemical refineries Intrinsically safe wiring Installations in cable trays, raceways, ducts, troughs, conduit, or free air when supported by a messenger CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded, soft annealed bare copper conductors per ASTM B3 Flame retardant 105º C PVC insulation Color coded per ICEA Method 1- Black & White pairs numbered sequentially at regular intervals for easy identification Pairs concentrically cabled on a common axis around 22 AWG Orange communications conductor, with clear polyester binder tape, stranded tinned coper drain wire and 100% aluminum/ polyester foil shield Nylon ripcord under jacket for easy stripability Gas & Vapor tight 105ºC PVC jacket is oil, gasoline, and weather resistant OPERATING TEMPERATURE: -20ºC to 105ºC VOLTAGE RATING: 300 volt APPROVALS: Manufactured & Tagged per (UL) subject 13- Power Limited Circuit Cable Conforms to NEC Article 725 Passes (UL) / IEEE 70,000 BTU Verticle Tray Flame Test OSHA Approved when installed in accordance with NEC Approved for use in class 1 division 2 hazardous industrial locations per NEC RoHS Compliant

APPLICATIONS:

  • Industrial process control systems
  • Power limited alarm circuits
  • Petrochemical refineries
  • Intrinsically safe wiring
  • Installations in cable trays, raceways, ducts, troughs, conduit, or free air when supported by a messenger

CHARACTERISTICS:

PRODUCT DESCRIPTION:

  • Stranded, soft annealed bare copper conductors per ASTM B3
  • Flame retardant 105º C PVC insulation
  • Color coded per ICEA Method 1- Black & White pairs numbered sequentially at regular intervals for easy identification
  • Pairs concentrically cabled on a common axis around 22 AWG Orange communications conductor, with clear polyester binder tape, stranded tinned coper drain wire and 100% aluminum/ polyester foil shield
  • Nylon ripcord under jacket for easy stripability
  • Gas & Vapor tight 105ºC PVC jacket is oil, gasoline, and weather resistant

OPERATING TEMPERATURE:

  • -20ºC to 105ºC

VOLTAGE RATING:

  • 300 volt

APPROVALS:

  • Manufactured & Tagged per (UL) subject 13- Power Limited Circuit Cable
  • Conforms to NEC Article 725
  • Passes (UL) / IEEE 70,000 BTU Verticle Tray Flame Test
  • OSHA Approved when installed in accordance with NEC
  • Approved for use in class 1 division 2 hazardous industrial locations per NEC
  • RoHS Compliant
Supplier's Site

Technical Specifications

  Multi/Cable Corporation
Product Category Electrical Power Wires
Product Number Overall Shielded - PVC Insulated & Jacketed
Product Name PLTC Instrumentation Cable
Product Type Multiconductor Cable
Standards / Approvals RoHS; UL Recognized Component Mark (US and Canadian); OSHA, NEC
Rated Voltage 0.3000 kilovolts
Rated Temperature -20 to 105 C (-4 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Instrumentation and Control; Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian); ISO; IEC
Cable Jacket PTFE, PUR
View Details