Multi/Cable Corporation VNTC - Vinyl / Nylon Tray Cable Overall Shield, PVC Nylon Insulation, PVC Jacket

Description
APPLICATIONS: Direct burial in wet or dry locations Outdoor locations where sunlight resistance is require Cable trays, conduit, ducts, troughs, wireways Used for power, control, lighting, signaling, telemetering, relaying, etc. Overall shield for superior ESI & EMI rejection CHARACTERISTICS: PRODUCT DESCRIPTION: This VNTC Tray cable has stranded, soft annealed bare copper conductors Flame retardant 105º C PVC insulation with additional nylon covering for excellent mechanical properties as well as resistance to moisture, oil, chemicals or gasoline. Conductors color coded per ICEA method 1, Table K-2. Also available numbered sequentially at regular intervals for easy identification Conductors concentrically cabled on a common axis with clear polyester binder tape to form a round & compact cable core Overall aluminum/mylar foil shield with stranded tinned copper drain wire Nylon ripcord under jacket for easy stripability Gas & Vapor tight PVC jacket is oil, gasoline, and weather resistant OPERATING TEMPERATURE: Rated 90ºC dry, 75ºC wet VOLTAGE RATING: 600 volt APPROVALS: Manufactured & Tagged per (UL) Style 1277- Type TC Tray Cable Conforms to NEC Articles 318 & 340 Meets Requirements of IEEE 70,000 BTU “Cable Tray Propagation Test” OSHA Approved when installed in accordance with NEC Approved for use in class 1, division 2 hazardous locations RoHS Compliant / Heavy Metal Free
Description
APPLICATIONS: Direct burial in wet or dry locations Outdoor locations where sunlight resistance is require Cable trays, conduit, ducts, troughs, wireways Used for power, control, lighting, signaling, telemetering, relaying, etc. Overall shield for superior ESI & EMI rejection CHARACTERISTICS: PRODUCT DESCRIPTION: This VNTC Tray cable has stranded, soft annealed bare copper conductors Flame retardant 105º C PVC insulation with additional nylon covering for excellent mechanical properties as well as resistance to moisture, oil, chemicals or gasoline. Conductors color coded per ICEA method 1, Table K-2. Also available numbered sequentially at regular intervals for easy identification Conductors concentrically cabled on a common axis with clear polyester binder tape to form a round & compact cable core Overall aluminum/mylar foil shield with stranded tinned copper drain wire Nylon ripcord under jacket for easy stripability Gas & Vapor tight PVC jacket is oil, gasoline, and weather resistant OPERATING TEMPERATURE: Rated 90ºC dry, 75ºC wet VOLTAGE RATING: 600 volt APPROVALS: Manufactured & Tagged per (UL) Style 1277- Type TC Tray Cable Conforms to NEC Articles 318 & 340 Meets Requirements of IEEE 70,000 BTU “Cable Tray Propagation Test” OSHA Approved when installed in accordance with NEC Approved for use in class 1, division 2 hazardous locations RoHS Compliant / Heavy Metal Free

Suppliers

Company
Product
Description
Supplier Links
APPLICATIONS: Direct burial in wet or dry locations Outdoor locations where sunlight resistance is require Cable trays, conduit, ducts, troughs, wireways Used for power, control, lighting, signaling, telemetering, relaying, etc. Overall shield for superior ESI & EMI rejection CHARACTERISTICS: PRODUCT DESCRIPTION: This VNTC Tray cable has stranded, soft annealed bare copper conductors Flame retardant 105º C PVC insulation with additional nylon covering for excellent mechanical properties as well as resistance to moisture, oil, chemicals or gasoline. Conductors color coded per ICEA method 1, Table K-2. Also available numbered sequentially at regular intervals for easy identification Conductors concentrically cabled on a common axis with clear polyester binder tape to form a round & compact cable core Overall aluminum/mylar foil shield with stranded tinned copper drain wire Nylon ripcord under jacket for easy stripability Gas & Vapor tight PVC jacket is oil, gasoline, and weather resistant OPERATING TEMPERATURE: Rated 90ºC dry, 75ºC wet VOLTAGE RATING: 600 volt APPROVALS: Manufactured & Tagged per (UL) Style 1277- Type TC Tray Cable Conforms to NEC Articles 318 & 340 Meets Requirements of IEEE 70,000 BTU “Cable Tray Propagation Test” OSHA Approved when installed in accordance with NEC Approved for use in class 1, division 2 hazardous locations RoHS Compliant / Heavy Metal Free

APPLICATIONS:

  • Direct burial in wet or dry locations
  • Outdoor locations where sunlight resistance is require
  • Cable trays, conduit, ducts, troughs, wireways
  • Used for power, control, lighting, signaling, telemetering, relaying, etc.
  • Overall shield for superior ESI & EMI rejection

CHARACTERISTICS:

PRODUCT DESCRIPTION:

  • This VNTC Tray cable has stranded, soft annealed bare copper conductors
  • Flame retardant 105º C PVC insulation with additional nylon covering for excellent mechanical properties as well as resistance to moisture, oil, chemicals or gasoline.
  • Conductors color coded per ICEA method 1, Table K-2. Also available numbered sequentially at regular intervals for easy identification
  • Conductors concentrically cabled on a common axis with clear polyester binder tape to form a round & compact cable core
  • Overall aluminum/mylar foil shield with stranded tinned copper drain wire
  • Nylon ripcord under jacket for easy stripability
  • Gas & Vapor tight PVC jacket is oil, gasoline, and weather resistant

OPERATING TEMPERATURE:

  • Rated 90ºC dry, 75ºC wet

VOLTAGE RATING:

  • 600 volt

APPROVALS:

  • Manufactured & Tagged per (UL) Style 1277- Type TC Tray Cable
  • Conforms to NEC Articles 318 & 340
  • Meets Requirements of IEEE 70,000 BTU “Cable Tray Propagation Test”
  • OSHA Approved when installed in accordance with NEC
  • Approved for use in class 1, division 2 hazardous locations
  • RoHS Compliant / Heavy Metal Free
Supplier's Site

Technical Specifications

  Multi/Cable Corporation
Product Category Electrical Power Wires
Product Number Overall Shield, PVC Nylon Insulation, PVC Jacket
Product Name VNTC - Vinyl / Nylon Tray Cable
Product Type Multiconductor Cable
Standards / Approvals RoHS
Cable Jacket Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Power cable - 756-3506/050-050 - WAGO
Specs
Product Type Power Cable; M12 socket - M12 plug
Standards / Approvals RoHS
Cable Length 16.4 ft (50 dm)
View Details
2 suppliers
Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Instrumentation and Control (optional feature); Power Cable (optional feature); Multiconductor Cable (optional feature)
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details