Multi/Cable Corporation Low Temp. Thermocouple Wire & Cable Overall Shield - PVC Insulated & Jacketed

Description
APPLICATIONS: Petrochemical Plants Utilities and Industrial Plants Thermocouple Circuits For use in NEC Article 725 Class 1 Division 2 Hazardous Locations Complies with NEC 725 for use in Class 2 and Class 3 Circuits CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded thermocouple wires per ASTM E230 & ANSI MC 96.1 Nominal 0.015" flame retardant PVC insulation Conductors color coded per ANSI MC 96.1 International color codes available TEMPERATURE RATING: -20º to 105ºC LIMITS OF ERROR: Guaranteed conformance to ASTM E230 and ANSI MC 96.1 Tighter tolerances than industry standards on alloy selection guarantee high system accuracy APPROVALS / REGULATORY: RoHS Compliant
Description
APPLICATIONS: Petrochemical Plants Utilities and Industrial Plants Thermocouple Circuits For use in NEC Article 725 Class 1 Division 2 Hazardous Locations Complies with NEC 725 for use in Class 2 and Class 3 Circuits CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded thermocouple wires per ASTM E230 & ANSI MC 96.1 Nominal 0.015" flame retardant PVC insulation Conductors color coded per ANSI MC 96.1 International color codes available TEMPERATURE RATING: -20º to 105ºC LIMITS OF ERROR: Guaranteed conformance to ASTM E230 and ANSI MC 96.1 Tighter tolerances than industry standards on alloy selection guarantee high system accuracy APPROVALS / REGULATORY: RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
Low Temp. Thermocouple Wire & Cable - Overall Shield - PVC Insulated & Jacketed - Multi/Cable Corporation
Bristol, CT, USA
Low Temp. Thermocouple Wire & Cable
Overall Shield - PVC Insulated & Jacketed
Low Temp. Thermocouple Wire & Cable Overall Shield - PVC Insulated & Jacketed
APPLICATIONS: Petrochemical Plants Utilities and Industrial Plants Thermocouple Circuits For use in NEC Article 725 Class 1 Division 2 Hazardous Locations Complies with NEC 725 for use in Class 2 and Class 3 Circuits CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded thermocouple wires per ASTM E230 & ANSI MC 96.1 Nominal 0.015" flame retardant PVC insulation Conductors color coded per ANSI MC 96.1 International color codes available TEMPERATURE RATING: -20º to 105ºC LIMITS OF ERROR: Guaranteed conformance to ASTM E230 and ANSI MC 96.1 Tighter tolerances than industry standards on alloy selection guarantee high system accuracy APPROVALS / REGULATORY: RoHS Compliant

APPLICATIONS:

  • Petrochemical Plants
  • Utilities and Industrial Plants
  • Thermocouple Circuits
  • For use in NEC Article 725 Class 1 Division 2 Hazardous Locations
  • Complies with NEC 725 for use in Class 2 and Class 3 Circuits

CHARACTERISTICS:

PRODUCT DESCRIPTION:

  • Solid or stranded thermocouple wires per ASTM E230 & ANSI MC 96.1
  • Nominal 0.015" flame retardant PVC insulation
  • Conductors color coded per ANSI MC 96.1
  • International color codes available

TEMPERATURE RATING:

  • -20º to 105ºC

LIMITS OF ERROR:

  • Guaranteed conformance to ASTM E230 and ANSI MC 96.1
  • Tighter tolerances than industry standards on alloy selection guarantee high system accuracy

APPROVALS / REGULATORY:

  • RoHS Compliant
Supplier's Site

Technical Specifications

  Multi/Cable Corporation
Product Category Thermocouple Wire
Product Number Overall Shield - PVC Insulated & Jacketed
Product Name Low Temp. Thermocouple Wire & Cable
Unlock Full Specs
to access all available technical data

Similar Products

Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 96″ length - A2333-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 96 inch (2438 mm)
Temperature Rating 482 F (250 C)
View Details
Thermocouples - 2194488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.1181 inch (3 mm)
Length 19.69 inch (500 mm)
View Details
Fiberglass Insulated Lead for Thermocouples - T2 - Conax Technologies
Specs
Diameter 0.0620 to 0.1870 inch (1.57 to 4.75 mm)
Length 60 inch (1524 mm)
Temperature Rating 700 F (371 C)
View Details
Thermoelectric Alloy - E-Copper - Isabellenhutte USA
Specs
Thermocouple Type T
Temperature Rating -328 to 662 F (-200 to 350 C)
View Details