Multi/Cable Corporation Multi Pair Electronic Cable MultiShield (Foil & Braid) - PVC Insulated & Jacketed

Description
APPLICATIONS: Process instrumentation Computer peripherals EIA RS 232C Interface (24 & 22 AWG) CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded tinned copper conductors Flame retardant 105º C PVC insulation, color coded to customer specification Conductors available numbered sequentially at regular intervals for easy identification Conductors twisted into pairs for easy circuit identification and elimination of magnetic noise Pairs concentrically cabled on a common axis with clear polyester binder tape to form a round & compact cable core Multi/Cable MultiShield (foil/braid) Shielding Process: Triple laminate (aluminum/polyester/ aluminum) foil with drain one AWG size smaller than insulated conductors plus overall tinned copper braid for increased physical strength and superior shielding from electrostatic interference. Nylon ripcord under jacket for easy stripability Overall Flame Retardant PVC jacket color coded & printed to customer specification OPERATING TEMPERATURE: -20ºC to 80ºC 105ºC rating also available! VOLTAGE RATING: 300 volt Add “-6” to part number for 600 volt construction (extra wall thickness required- consult factory) APPROVALS: Manufactured & Tagged per (UL) AWM Style 2464- 80ºC, 300 Volt Passes (UL) VW-1 Flame Test Passes CSA FT2 Flame Test C(ul) Approved RoHS Compliant
Description
APPLICATIONS: Process instrumentation Computer peripherals EIA RS 232C Interface (24 & 22 AWG) CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded tinned copper conductors Flame retardant 105º C PVC insulation, color coded to customer specification Conductors available numbered sequentially at regular intervals for easy identification Conductors twisted into pairs for easy circuit identification and elimination of magnetic noise Pairs concentrically cabled on a common axis with clear polyester binder tape to form a round & compact cable core Multi/Cable MultiShield (foil/braid) Shielding Process: Triple laminate (aluminum/polyester/ aluminum) foil with drain one AWG size smaller than insulated conductors plus overall tinned copper braid for increased physical strength and superior shielding from electrostatic interference. Nylon ripcord under jacket for easy stripability Overall Flame Retardant PVC jacket color coded & printed to customer specification OPERATING TEMPERATURE: -20ºC to 80ºC 105ºC rating also available! VOLTAGE RATING: 300 volt Add “-6” to part number for 600 volt construction (extra wall thickness required- consult factory) APPROVALS: Manufactured & Tagged per (UL) AWM Style 2464- 80ºC, 300 Volt Passes (UL) VW-1 Flame Test Passes CSA FT2 Flame Test C(ul) Approved RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
APPLICATIONS: Process instrumentation Computer peripherals EIA RS 232C Interface (24 & 22 AWG) CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded tinned copper conductors Flame retardant 105º C PVC insulation, color coded to customer specification Conductors available numbered sequentially at regular intervals for easy identification Conductors twisted into pairs for easy circuit identification and elimination of magnetic noise Pairs concentrically cabled on a common axis with clear polyester binder tape to form a round & compact cable core Multi/Cable MultiShield (foil/braid) Shielding Process: Triple laminate (aluminum/polyester/ aluminum) foil with drain one AWG size smaller than insulated conductors plus overall tinned copper braid for increased physical strength and superior shielding from electrostatic interference. Nylon ripcord under jacket for easy stripability Overall Flame Retardant PVC jacket color coded & printed to customer specification OPERATING TEMPERATURE: -20ºC to 80ºC 105ºC rating also available! VOLTAGE RATING: 300 volt Add “-6” to part number for 600 volt construction (extra wall thickness required- consult factory) APPROVALS: Manufactured & Tagged per (UL) AWM Style 2464- 80ºC, 300 Volt Passes (UL) VW-1 Flame Test Passes CSA FT2 Flame Test C(ul) Approved RoHS Compliant

APPLICATIONS:

  • Process instrumentation
  • Computer peripherals
  • EIA RS 232C Interface (24 & 22 AWG)

CHARACTERISTICS:

PRODUCT DESCRIPTION:

  • Stranded tinned copper conductors
  • Flame retardant 105º C PVC insulation, color coded to customer specification
  • Conductors available numbered sequentially at regular intervals for easy identification
  • Conductors twisted into pairs for easy circuit identification and elimination of magnetic noise
  • Pairs concentrically cabled on a common axis with clear polyester binder tape to form a round & compact cable core
  • Multi/Cable MultiShield (foil/braid) Shielding Process:
    Triple laminate (aluminum/polyester/aluminum) foil with drain one AWG size smaller than insulated conductors plus overall tinned copper braid for increased physical strength and superior shielding from electrostatic interference.
  • Nylon ripcord under jacket for easy stripability
  • Overall Flame Retardant PVC jacket color coded & printed to customer specification

OPERATING TEMPERATURE:

  • -20ºC to 80ºC
  • 105ºC rating also available!

VOLTAGE RATING:

  • 300 volt
  • Add “-6” to part number for 600 volt construction (extra wall thickness required- consult factory)

APPROVALS:

  • Manufactured & Tagged per (UL) AWM Style 2464- 80ºC, 300 Volt
  • Passes (UL) VW-1 Flame Test
  • Passes CSA FT2 Flame Test
  • C(ul) Approved
  • RoHS Compliant
Supplier's Site
APPLICATIONS: Process instrumentation Computer peripherals EIA RS 232C Interface (24 & 22 AWG) CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded tinned copper conductors Flame retardant 105º C PVC insulation Color coded per ICEA Method 1- Black, White & Red triads numbered sequentially at regular intervals for easy circuit identification Triads concentrically cabled on a common axis with clear polyester binder tape to form a round & compact cable core Multi/Cable MultiShield (foil/braid) Shielding Process: Triple laminate (aluminum/polyester/ aluminum) foil with drain one AWG size smaller than insulated conductors plus overall tinned copper braid for increased physical strength and superior shielding from electrostatic interference. Nylon ripcord under jacket for easy stripability Overall Flame Retardant PVC jacket color coded & printed to customer specification OPERATING TEMPERATURE: -20ºC to 80ºC 105ºC rating also available! VOLTAGE RATING: 300 volt Add “-6” to part number for 600 volt construction (extra wall thickness required- consult factory) APPROVALS: Manufactured & Tagged per (UL) AWM Style 2464- 80ºC, 300 Volt Passes (UL) VW-1 Flame Test Passes CSA FT2 Flame Test C(ul) Approved RoHS Compliant

APPLICATIONS:

  • Process instrumentation
  • Computer peripherals
  • EIA RS 232C Interface (24 & 22 AWG)

CHARACTERISTICS:

PRODUCT DESCRIPTION:

  • Stranded tinned copper conductors
  • Flame retardant 105º C PVC insulation
  • Color coded per ICEA Method 1- Black, White & Red triads numbered sequentially at regular intervals for easy circuit identification
  • Triads concentrically cabled on a common axis with clear polyester binder tape to form a round & compact cable core
  • Multi/Cable MultiShield (foil/braid) Shielding Process:
    Triple laminate (aluminum/polyester/aluminum) foil with drain one AWG size smaller than insulated conductors plus overall tinned copper braid for increased physical strength and superior shielding from electrostatic interference.
  • Nylon ripcord under jacket for easy stripability
  • Overall Flame Retardant PVC jacket color coded & printed to customer specification

OPERATING TEMPERATURE:

  • -20ºC to 80ºC
  • 105ºC rating also available!

VOLTAGE RATING:

  • 300 volt
  • Add “-6” to part number for 600 volt construction (extra wall thickness required- consult factory)

APPROVALS:

  • Manufactured & Tagged per (UL) AWM Style 2464- 80ºC, 300 Volt
  • Passes (UL) VW-1 Flame Test
  • Passes CSA FT2 Flame Test
  • C(ul) Approved
  • RoHS Compliant
Supplier's Site
APPLICATIONS: Process instrumentation Computer peripherals EIA RS 232C Interface (24 & 22 AWG) CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded tinned copper conductors Flame retardant 105 degree C PVC insulation, color coded to customer specification Conductors available numbered sequentially at regular intervals for easy identification Conductors concentrically cabled on a common axis with clear polyester binder tape to form a round & compact cable core Multi/Cable MultiShield (foil/braid) Shielding Process: Triple laminate (aluminum/polyester/ aluminum) foil with drain one AWG size smaller than insulated conductors plus overall tinned copper braid for increased physical strength and superior shielding from electrostatic interference. Nylon ripcord under jacket for easy stripability Overall Flame Retardant PVC jacket color coded & printed to customer specification OPERATING TEMPERATURE: -20ºC to 80ºC 105ºC rating also available! VOLTAGE RATING: 300 volt Add "-6" to part number for 600 volt construction (extra wall thickness required - consult factory) APPROVALS: Manufactured & Tagged per (UL) AWM Style 2464- 80 degrees C, 300 Volt Passes (UL) VW-1 Flame Test Passes CSA FT2 Flame Test C(ul) Approved RoHS Compliant

APPLICATIONS:

  • Process instrumentation
  • Computer peripherals
  • EIA RS 232C Interface (24 & 22 AWG)

CHARACTERISTICS:

PRODUCT DESCRIPTION:

  • Stranded tinned copper conductors
  • Flame retardant 105 degree C PVC insulation, color coded to customer specification
  • Conductors available numbered sequentially at regular intervals for easy identification
  • Conductors concentrically cabled on a common axis with clear polyester binder tape to form a round & compact cable core
  • Multi/Cable MultiShield (foil/braid) Shielding Process:
    Triple laminate (aluminum/polyester/aluminum) foil with drain one AWG size smaller than insulated conductors plus overall tinned copper braid for increased physical strength and superior shielding from electrostatic interference.
  • Nylon ripcord under jacket for easy stripability
  • Overall Flame Retardant PVC jacket color coded & printed to customer specification

OPERATING TEMPERATURE:

  • -20ºC to 80ºC
  • 105ºC rating also available!

VOLTAGE RATING:

  • 300 volt
  • Add "-6" to part number for 600 volt construction (extra wall thickness required - consult factory)

APPROVALS:

    • Manufactured & Tagged per (UL) AWM Style 2464- 80 degrees C, 300 Volt
    • Passes (UL) VW-1 Flame Test
    • Passes CSA FT2 Flame Test
    • C(ul) Approved
    • RoHS Compliant
Supplier's Site

Technical Specifications

  Multi/Cable Corporation
Product Category Multiconductor Cables
Product Number MultiShield (Foil & Braid) - PVC Insulated & Jacketed
Product Name Multi Pair Electronic Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connector Assembly 2M PVC M12 8230/362 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
Flexible Coaxial Cable 26.5 GHz - FC195 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable Assembly
View Details