Multi/Cable Corporation VNTC - Vinyl / Nylon Tray Cable Individual & Overall Shielded - PVC Nylon Insulation

Description
APPLICATIONS: Direct burial in wet or dry locations Outdoor locations where sunlight resistance is required Cable trays, conduit, ducts, troughs, wireways Used for power, control, lighting, signaling, telemetering, relaying, etc. Individually shielded triads with an overall shield for maximum ESI and EMI rejection CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded, soft annealed bare copper conductors Flame retardant 105º C PVC insulation with additional nylon covering for excellent mechanical properties as well as resistance to moisture, oil, chemicals or gasoline Color coded per ICEA Method 1- Black, White & Red triads numbered sequentially at regular intervals for easy identification Each triad has individually isolated 100% aluminum/polyester foil shields facing in with contact to tinned copper drain wire Pairs concentrically cabled on a common axis with clear polyester binder tape, stranded tinned copper drain wire and 100% aluminum/ polyester foil shield Nylon ripcord under jacket for easy stripability Gas & Vapor tight PVC jacket is oil, gasoline, and weather resistant OPERATING TEMPERATURE: Rated 90ºC dry, 75ºC wet VOLTAGE RATING: 600 volt APPROVALS: Manufactured & Tagged per (UL) Style 1277- Type TC Tray Cable Conforms to NEC Articles 318 & 340 Meets Requirements of IEEE 70,000 BTU “Cable Tray Propagation Test” OSHA Approved when installed in accordance with NEC Approved for use in class 1, division 2 hazardous locations RoHS Compliant / Heavy Metal Free
Description
APPLICATIONS: Direct burial in wet or dry locations Outdoor locations where sunlight resistance is required Cable trays, conduit, ducts, troughs, wireways Used for power, control, lighting, signaling, telemetering, relaying, etc. Individually shielded triads with an overall shield for maximum ESI and EMI rejection CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded, soft annealed bare copper conductors Flame retardant 105º C PVC insulation with additional nylon covering for excellent mechanical properties as well as resistance to moisture, oil, chemicals or gasoline Color coded per ICEA Method 1- Black, White & Red triads numbered sequentially at regular intervals for easy identification Each triad has individually isolated 100% aluminum/polyester foil shields facing in with contact to tinned copper drain wire Pairs concentrically cabled on a common axis with clear polyester binder tape, stranded tinned copper drain wire and 100% aluminum/ polyester foil shield Nylon ripcord under jacket for easy stripability Gas & Vapor tight PVC jacket is oil, gasoline, and weather resistant OPERATING TEMPERATURE: Rated 90ºC dry, 75ºC wet VOLTAGE RATING: 600 volt APPROVALS: Manufactured & Tagged per (UL) Style 1277- Type TC Tray Cable Conforms to NEC Articles 318 & 340 Meets Requirements of IEEE 70,000 BTU “Cable Tray Propagation Test” OSHA Approved when installed in accordance with NEC Approved for use in class 1, division 2 hazardous locations RoHS Compliant / Heavy Metal Free

Suppliers

Company
Product
Description
Supplier Links
APPLICATIONS: Direct burial in wet or dry locations Outdoor locations where sunlight resistance is required Cable trays, conduit, ducts, troughs, wireways Used for power, control, lighting, signaling, telemetering, relaying, etc. Individually shielded triads with an overall shield for maximum ESI and EMI rejection CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded, soft annealed bare copper conductors Flame retardant 105º C PVC insulation with additional nylon covering for excellent mechanical properties as well as resistance to moisture, oil, chemicals or gasoline Color coded per ICEA Method 1- Black, White & Red triads numbered sequentially at regular intervals for easy identification Each triad has individually isolated 100% aluminum/polyester foil shields facing in with contact to tinned copper drain wire Pairs concentrically cabled on a common axis with clear polyester binder tape, stranded tinned copper drain wire and 100% aluminum/ polyester foil shield Nylon ripcord under jacket for easy stripability Gas & Vapor tight PVC jacket is oil, gasoline, and weather resistant OPERATING TEMPERATURE: Rated 90ºC dry, 75ºC wet VOLTAGE RATING: 600 volt APPROVALS: Manufactured & Tagged per (UL) Style 1277- Type TC Tray Cable Conforms to NEC Articles 318 & 340 Meets Requirements of IEEE 70,000 BTU “Cable Tray Propagation Test” OSHA Approved when installed in accordance with NEC Approved for use in class 1, division 2 hazardous locations RoHS Compliant / Heavy Metal Free

APPLICATIONS:

  • Direct burial in wet or dry locations
  • Outdoor locations where sunlight resistance is required
  • Cable trays, conduit, ducts, troughs, wireways
  • Used for power, control, lighting, signaling, telemetering, relaying, etc.
  • Individually shielded triads with an overall shield for maximum ESI and EMI rejection

CHARACTERISTICS:

PRODUCT DESCRIPTION:

  • Stranded, soft annealed bare copper conductors
  • Flame retardant 105º C PVC insulation with additional nylon covering for excellent mechanical properties as well as resistance to moisture, oil, chemicals or gasoline
  • Color coded per ICEA Method 1- Black, White & Red triads numbered sequentially at regular intervals for easy identification
  • Each triad has individually isolated 100% aluminum/polyester foil shields facing in with contact to tinned copper drain wire
  • Pairs concentrically cabled on a common axis with clear polyester binder tape, stranded tinned copper drain wire and 100% aluminum/ polyester foil shield
  • Nylon ripcord under jacket for easy stripability
  • Gas & Vapor tight PVC jacket is oil, gasoline, and weather resistant

OPERATING TEMPERATURE:

  • Rated 90ºC dry, 75ºC wet

VOLTAGE RATING:

  • 600 volt

APPROVALS:

  • Manufactured & Tagged per (UL) Style 1277- Type TC Tray Cable
  • Conforms to NEC Articles 318 & 340
  • Meets Requirements of IEEE 70,000 BTU “Cable Tray Propagation Test”
  • OSHA Approved when installed in accordance with NEC
  • Approved for use in class 1, division 2 hazardous locations
  • RoHS Compliant / Heavy Metal Free
Supplier's Site
APPLICATIONS: Direct burial in wet or dry locations Outdoor locations where sunlight resistance is required Cable trays, conduit, ducts, troughs, wireways Used for power, control, lighting, signaling, telemetering, relaying, etc. Individually shielded pairs with an overall shield for maximum ESI and EMI rejection CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded, soft annealed bare copper conductors Flame retardant 105º C PVC insulation with additional nylon covering for excellent mechanical properties as well as resistance to moisture, oil, chemicals or gasoline Color coded per ICEA Method 1- Black & White pairs numbered sequentially at regular intervals for easy identification Each pair has individually isolated 100% aluminum/polyester foil shields facing in with contact to tinned copper drain wire Pairs concentrically cabled on a common axis with clear polyester binder tape, stranded tinned copper drain wire and 100% aluminum/ polyester foil shield Nylon ripcord under jacket for easy stripability Gas & Vapor tight PVC jacket is oil, gasoline, and weather resistant OPERATING TEMPERATURE: Rated 90ºC dry, 75ºC wet VOLTAGE RATING: 600 volt APPROVALS: Manufactured & Tagged per (UL) Style 1277- Type TC Tray Cable Conforms to NEC Articles 318 & 340 Meets Requirements of IEEE 70,000 BTU “Cable Tray Propagation Test” OSHA Approved when installed in accordance with NEC Approved for use in class 1, division 2 hazardous locations RoHS Compliant / Heavy Metal Free

APPLICATIONS:

  • Direct burial in wet or dry locations
  • Outdoor locations where sunlight resistance is required
  • Cable trays, conduit, ducts, troughs, wireways
  • Used for power, control, lighting, signaling, telemetering, relaying, etc.
  • Individually shielded pairs with an overall shield for maximum ESI and EMI rejection

CHARACTERISTICS:

PRODUCT DESCRIPTION:

  • Stranded, soft annealed bare copper conductors
  • Flame retardant 105º C PVC insulation with additional nylon covering for excellent mechanical properties as well as resistance to moisture, oil, chemicals or gasoline
  • Color coded per ICEA Method 1- Black & White pairs numbered sequentially at regular intervals for easy identification
  • Each pair has individually isolated 100% aluminum/polyester foil shields facing in with contact to tinned copper drain wire
  • Pairs concentrically cabled on a common axis with clear polyester binder tape, stranded tinned copper drain wire and 100% aluminum/ polyester foil shield
  • Nylon ripcord under jacket for easy stripability
  • Gas & Vapor tight PVC jacket is oil, gasoline, and weather resistant

OPERATING TEMPERATURE:

  • Rated 90ºC dry, 75ºC wet

VOLTAGE RATING:

  • 600 volt

APPROVALS:

  • Manufactured & Tagged per (UL) Style 1277- Type TC Tray Cable
  • Conforms to NEC Articles 318 & 340
  • Meets Requirements of IEEE 70,000 BTU “Cable Tray Propagation Test”
  • OSHA Approved when installed in accordance with NEC
  • Approved for use in class 1, division 2 hazardous locations
  • RoHS Compliant / Heavy Metal Free
Supplier's Site

Technical Specifications

  Multi/Cable Corporation
Product Category Electrical Power Wires
Product Number Individual & Overall Shielded - PVC Nylon Insulation
Product Name VNTC - Vinyl / Nylon Tray Cable
Product Type Multiconductor Cable
Standards / Approvals RoHS; UL Recognized Component Mark (US and Canadian); OSHA, NEC
Rated Voltage 0.6000 kilovolts
Cable Jacket Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Power cable - 756-3506/050-005 - WAGO
Specs
Product Type Power Cable; M12 socket - M12 plug
Standards / Approvals RoHS
Cable Length 1.64 ft (5 dm)
View Details
2 suppliers
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details
Wires and Cables - 2547 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Temperature 80 C (176 F)
Cable Jacket Polyvinyl Chloride
View Details