Multi/Cable Corporation PLTC Instrumentation Cable Individual & Overall Shielded - PVC Insulated & Jacketed

Description
APPLICATIONS: Industrial process control systems Power limited alarm circuits Petrochemical refineries Intrinsically safe wiring Installations in cable trays, raceways, ducts, troughs, conduit, or free air when supported by a messenger CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded, soft annealed bare copper conductors per ASTM B3 Flame retardant 105º C PVC insulation Color coded per ICEA Method 1- Black, White & Red triads numbered sequentially at regular intervals for easy identification Each triad has individually isolated 100% aluminum/polyester foil shields facing in with contact to tinned copper drain wire Triads concentrically cabled on a common axis around 22 AWG Orange communications conductor, with clear polyester binder tape, stranded tinned coper drain wire and 100% aluminum/polyester foil shield Nylon ripcord under jacket for easy stripability Gas & Vapor tight 105ºC PVC jacket is oil, gasoline, and weather resistant OPERATING TEMPERATURE: -20ºC to 105ºC VOLTAGE RATING: 300 volt APPROVALS: Manufactured & Tagged per (UL) subject 13- Power Limited Circuit Cable Conforms to NEC Article 725 Passes (UL) / IEEE 70,000 BTU Verticle Tray Flame Test OSHA Approved when installed in accordance with NEC Approved for use in class 1 division 2 hazardous industrial locations per NEC RoHS Compliant
Description
APPLICATIONS: Industrial process control systems Power limited alarm circuits Petrochemical refineries Intrinsically safe wiring Installations in cable trays, raceways, ducts, troughs, conduit, or free air when supported by a messenger CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded, soft annealed bare copper conductors per ASTM B3 Flame retardant 105º C PVC insulation Color coded per ICEA Method 1- Black, White & Red triads numbered sequentially at regular intervals for easy identification Each triad has individually isolated 100% aluminum/polyester foil shields facing in with contact to tinned copper drain wire Triads concentrically cabled on a common axis around 22 AWG Orange communications conductor, with clear polyester binder tape, stranded tinned coper drain wire and 100% aluminum/polyester foil shield Nylon ripcord under jacket for easy stripability Gas & Vapor tight 105ºC PVC jacket is oil, gasoline, and weather resistant OPERATING TEMPERATURE: -20ºC to 105ºC VOLTAGE RATING: 300 volt APPROVALS: Manufactured & Tagged per (UL) subject 13- Power Limited Circuit Cable Conforms to NEC Article 725 Passes (UL) / IEEE 70,000 BTU Verticle Tray Flame Test OSHA Approved when installed in accordance with NEC Approved for use in class 1 division 2 hazardous industrial locations per NEC RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
APPLICATIONS: Industrial process control systems Power limited alarm circuits Petrochemical refineries Intrinsically safe wiring Installations in cable trays, raceways, ducts, troughs, conduit, or free air when supported by a messenger CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded, soft annealed bare copper conductors per ASTM B3 Flame retardant 105º C PVC insulation Color coded per ICEA Method 1- Black, White & Red triads numbered sequentially at regular intervals for easy identification Each triad has individually isolated 100% aluminum/polyester foil shields facing in with contact to tinned copper drain wire Triads concentrically cabled on a common axis around 22 AWG Orange communications conductor, with clear polyester binder tape, stranded tinned coper drain wire and 100% aluminum/polyester foil shield Nylon ripcord under jacket for easy stripability Gas & Vapor tight 105ºC PVC jacket is oil, gasoline, and weather resistant OPERATING TEMPERATURE: -20ºC to 105ºC VOLTAGE RATING: 300 volt APPROVALS: Manufactured & Tagged per (UL) subject 13- Power Limited Circuit Cable Conforms to NEC Article 725 Passes (UL) / IEEE 70,000 BTU Verticle Tray Flame Test OSHA Approved when installed in accordance with NEC Approved for use in class 1 division 2 hazardous industrial locations per NEC RoHS Compliant

APPLICATIONS:

  • Industrial process control systems
  • Power limited alarm circuits
  • Petrochemical refineries
  • Intrinsically safe wiring
  • Installations in cable trays, raceways, ducts, troughs, conduit, or free air when supported by a messenger

CHARACTERISTICS:

PRODUCT DESCRIPTION:

  • Stranded, soft annealed bare copper conductors per ASTM B3
  • Flame retardant 105º C PVC insulation
  • Color coded per ICEA Method 1- Black, White & Red triads numbered sequentially at regular intervals for easy identification
  • Each triad has individually isolated 100% aluminum/polyester foil shields facing in with contact to tinned copper drain wire
  • Triads concentrically cabled on a common axis around 22 AWG Orange communications conductor, with clear polyester binder tape, stranded tinned coper drain wire and 100% aluminum/polyester foil shield
  • Nylon ripcord under jacket for easy stripability
  • Gas & Vapor tight 105ºC PVC jacket is oil, gasoline, and weather resistant

OPERATING TEMPERATURE:

  • -20ºC to 105ºC

VOLTAGE RATING:

  • 300 volt

APPROVALS:

  • Manufactured & Tagged per (UL) subject 13- Power Limited Circuit Cable
  • Conforms to NEC Article 725
  • Passes (UL) / IEEE 70,000 BTU Verticle Tray Flame Test
  • OSHA Approved when installed in accordance with NEC
  • Approved for use in class 1 division 2 hazardous industrial locations per NEC
  • RoHS Compliant
Supplier's Site
APPLICATIONS: Industrial process control systems Power limited alarm circuits Petrochemical refineries Intrinsically safe wiring Installations in cable trays, raceways, ducts, troughs, conduit, or free air when supported by a messenger CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded, soft annealed bare copper conductors per ASTM B3 Flame retardant 105º C PVC insulation Color coded per ICEA Method 1- Black & white pairs numbered sequentially at regular intervals for easy identification Each pair has individually isolated 100% aluminum/polyester foil shields facing in with contact to tinned copper drain wire Pairs concentrically cabled on a common axis around 22 AWG Orange communications conductor, with clear polyester binder tape, stranded tinned coper drain wire and 100% aluminum/polyester foil shield Nylon ripcord under jacket for easy stripability Gas & Vapor tight 105ºC PVC jacket is oil, gasoline, and weather resistant OPERATING TEMPERATURE: -20ºC to 105ºC VOLTAGE RATING: 300 volt APPROVALS: Manufactured & Tagged per (UL) subject 13- Power Limited Circuit Cable Conforms to NEC Article 725 Passes (UL) / IEEE 70,000 BTU Verticle Tray Flame Test OSHA Approved when installed in accordance with NEC Approved for use in class 1 division 2 hazardous industrial locations per NEC RoHS Compliant

APPLICATIONS:

  • Industrial process control systems
  • Power limited alarm circuits
  • Petrochemical refineries
  • Intrinsically safe wiring
  • Installations in cable trays, raceways, ducts, troughs, conduit, or free air when supported by a messenger

CHARACTERISTICS:

PRODUCT DESCRIPTION:

  • Stranded, soft annealed bare copper conductors per ASTM B3
  • Flame retardant 105º C PVC insulation
  • Color coded per ICEA Method 1- Black & white pairs numbered sequentially at regular intervals for easy identification
  • Each pair has individually isolated 100% aluminum/polyester foil shields facing in with contact to tinned copper drain wire
  • Pairs concentrically cabled on a common axis around 22 AWG Orange communications conductor, with clear polyester binder tape, stranded tinned coper drain wire and 100% aluminum/polyester foil shield
  • Nylon ripcord under jacket for easy stripability
  • Gas & Vapor tight 105ºC PVC jacket is oil, gasoline, and weather resistant

OPERATING TEMPERATURE:

  • -20ºC to 105ºC

VOLTAGE RATING:

  • 300 volt

APPROVALS:

  • Manufactured & Tagged per (UL) subject 13- Power Limited Circuit Cable
  • Conforms to NEC Article 725
    Passes (UL) / IEEE 70,000 BTU Verticle Tray Flame Test
  • OSHA Approved when installed in accordance with NEC
  • Approved for use in class 1 division 2 hazardous industrial locations per NEC
  • RoHS Compliant
Supplier's Site

Technical Specifications

  Multi/Cable Corporation
Product Category Electrical Power Wires
Product Number Individual & Overall Shielded - PVC Insulated & Jacketed
Product Name PLTC Instrumentation Cable
Product Type Multiconductor Cable
Standards / Approvals RoHS; UL Recognized Component Mark (US and Canadian); OSHA, NEC
Rated Voltage 0.3000 kilovolts
Rated Temperature -20 to 105 C (-4 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly -  - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Standards / Approvals RoHS; SGS; ISO
Rated Voltage 0.5000 to 3.4 kilovolts
Rated Amperage 0.5000 to 120 amps
View Details
Cable XLR to Car Plug, 3m, DC Power - AO-1489-D-030- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
Rated Temperature 70 C (158 F)
View Details
Power cable - 756-3506/050-003 - WAGO
Specs
Product Type Power Cable; M12 socket - M12 plug
Standards / Approvals RoHS
Cable Length 0.9843 ft (3 dm)
View Details
2 suppliers
Wires and Cables - 1007 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 80 C (176 F)
View Details