Multi/Cable Corporation IMSA Traffic Signal Cable IMSA Spec 50-2 Loop Detector Wire - PE Insulation, PE Jacket

Description
APPLICATIONS: For use in traffic signal, traffic control systems, loop detector lead-in and underground conduit Suitable for use in either wet or dry locations CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded tinned copper Low density, High molecular weight polyethylene insulation providing excellent dielectric strength and durability IMSA color code (1) natural (clear) and (1) black Twisted shielded pair allows for a tighter bend radius, reduced crosstalk and reduction of EMI PE jacket offers lightweight construction and superior water resistance TEMPERATURE RATING: 75°C VOLTAGE RATING: 600 volt APPROVALS: Manufactured per International Municipal Signal Association (IMSA) specifications Approved for use by various state DOT’s Heavy metal free / RoHS compliant
Description
APPLICATIONS: For use in traffic signal, traffic control systems, loop detector lead-in and underground conduit Suitable for use in either wet or dry locations CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded tinned copper Low density, High molecular weight polyethylene insulation providing excellent dielectric strength and durability IMSA color code (1) natural (clear) and (1) black Twisted shielded pair allows for a tighter bend radius, reduced crosstalk and reduction of EMI PE jacket offers lightweight construction and superior water resistance TEMPERATURE RATING: 75°C VOLTAGE RATING: 600 volt APPROVALS: Manufactured per International Municipal Signal Association (IMSA) specifications Approved for use by various state DOT’s Heavy metal free / RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
APPLICATIONS: For use in traffic signal, traffic control systems, loop detector lead-in and underground conduit Suitable for use in either wet or dry locations CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded tinned copper Low density, High molecular weight polyethylene insulation providing excellent dielectric strength and durability IMSA color code (1) natural (clear) and (1) black Twisted shielded pair allows for a tighter bend radius, reduced crosstalk and reduction of EMI PE jacket offers lightweight construction and superior water resistance TEMPERATURE RATING: 75°C VOLTAGE RATING: 600 volt APPROVALS: Manufactured per International Municipal Signal Association (IMSA) specifications Approved for use by various state DOT’s Heavy metal free / RoHS compliant

APPLICATIONS:

  • For use in traffic signal, traffic control systems, loop detector lead-in and underground conduit
  • Suitable for use in either wet or dry locations

CHARACTERISTICS:

PRODUCT DESCRIPTION:

  • Solid or stranded tinned copper
  • Low density, High molecular weight polyethylene insulation providing excellent dielectric strength and durability
  • IMSA color code (1) natural (clear) and (1) black
  • Twisted shielded pair allows for a tighter bend radius, reduced crosstalk and reduction of EMI
  • PE jacket offers lightweight construction and superior water resistance

TEMPERATURE RATING:

  • 75°C

VOLTAGE RATING:

  • 600 volt

APPROVALS:

  • Manufactured per International Municipal Signal Association (IMSA) specifications
  • Approved for use by various state DOT’s
  • Heavy metal free / RoHS compliant
Supplier's Site

Technical Specifications

  Multi/Cable Corporation
Product Category Electrical Power Wires
Product Number IMSA Spec 50-2 Loop Detector Wire - PE Insulation, PE Jacket
Product Name IMSA Traffic Signal Cable
Unlock Full Specs
to access all available technical data

Similar Products

Power cable - 756-3514/050-150 - WAGO
Specs
Product Type Power Cable; M12 plug - free end
Standards / Approvals RoHS
Cable Length 49.21 ft (150 dm)
View Details
Power Rectractile Cord, Plastic - 163 / 164 / 165 / 166 / 167 / 168 / 169 - BRIM Electronics, Inc.
Specs
Cable Length 1 to 4 ft (3.05 to 12.19 dm)
Number of Conductors 2 to 5 #
Rated Voltage 0.3000 to 0.6000 kilovolts
View Details
PVC Flexible Power Cable - CW 5361-8 - Cooner Wire Company
Specs
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.6000 kilovolts
Rated Amperage 80 amps
View Details