Multi/Cable Corporation Flexible Electrical Vehicle Cable EVT - Electric Vehicle Cable (PVC)

Description
APPLICATIONS: Extra hard usage where flexibility and durability is required EV cable designed for severe temperature extremes and harsh environments: exposure to oil, chemicals, abrasion Suitable for dry / wet locations Electric vehicle charging: Residential, Commercial, Dedicated Charging Stations CHARACTERISTICS: PRODUCT DESCRIPTION: Flexible, bare annealed copper per ASTM B-3 Premium-grade, oil resistant 105ºC color coded PVC insulation per UL-62 Conductors concentrically cabled on a common axis with fillers, paper tape binder to form a highly flexible round cable core Premium-grade, oil & weather resistant 105ºC PVC jacket per UL-62 Optional additions: hybrid data cable, signal and communication cable OPERATING TEMPERATURE: -30ºC to 105ºC VOLTAGE RATING: 600 volt APPROVALS: Manufactured and Tagged per (UL) standard 62 for Flexible Cords CSA Standard 22.2 No. 49 for Flexible Cords RoHS compliant
Description
APPLICATIONS: Extra hard usage where flexibility and durability is required EV cable designed for severe temperature extremes and harsh environments: exposure to oil, chemicals, abrasion Suitable for dry / wet locations Electric vehicle charging: Residential, Commercial, Dedicated Charging Stations CHARACTERISTICS: PRODUCT DESCRIPTION: Flexible, bare annealed copper per ASTM B-3 Premium-grade, oil resistant 105ºC color coded PVC insulation per UL-62 Conductors concentrically cabled on a common axis with fillers, paper tape binder to form a highly flexible round cable core Premium-grade, oil & weather resistant 105ºC PVC jacket per UL-62 Optional additions: hybrid data cable, signal and communication cable OPERATING TEMPERATURE: -30ºC to 105ºC VOLTAGE RATING: 600 volt APPROVALS: Manufactured and Tagged per (UL) standard 62 for Flexible Cords CSA Standard 22.2 No. 49 for Flexible Cords RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
Flexible Electrical Vehicle Cable - EVT - Electric Vehicle Cable (PVC) - Multi/Cable Corporation
Bristol, CT, USA
Flexible Electrical Vehicle Cable
EVT - Electric Vehicle Cable (PVC)
Flexible Electrical Vehicle Cable EVT - Electric Vehicle Cable (PVC)
APPLICATIONS: Extra hard usage where flexibility and durability is required EV cable designed for severe temperature extremes and harsh environments: exposure to oil, chemicals, abrasion Suitable for dry / wet locations Electric vehicle charging: Residential, Commercial, Dedicated Charging Stations CHARACTERISTICS: PRODUCT DESCRIPTION: Flexible, bare annealed copper per ASTM B-3 Premium-grade, oil resistant 105ºC color coded PVC insulation per UL-62 Conductors concentrically cabled on a common axis with fillers, paper tape binder to form a highly flexible round cable core Premium-grade, oil & weather resistant 105ºC PVC jacket per UL-62 Optional additions: hybrid data cable, signal and communication cable OPERATING TEMPERATURE: -30ºC to 105ºC VOLTAGE RATING: 600 volt APPROVALS: Manufactured and Tagged per (UL) standard 62 for Flexible Cords CSA Standard 22.2 No. 49 for Flexible Cords RoHS compliant

APPLICATIONS:

  • Extra hard usage where flexibility and durability is required
  • EV cable designed for severe temperature extremes and harsh environments: exposure to oil, chemicals, abrasion
  • Suitable for dry / wet locations
  • Electric vehicle charging: Residential, Commercial, Dedicated Charging Stations

CHARACTERISTICS:

PRODUCT DESCRIPTION:

  • Flexible, bare annealed copper per ASTM B-3
  • Premium-grade, oil resistant 105ºC color coded PVC insulation per UL-62
  • Conductors concentrically cabled on a common axis with fillers, paper tape binder to form a highly flexible round cable core
  • Premium-grade, oil & weather resistant 105ºC PVC jacket per UL-62
  • Optional additions: hybrid data cable, signal and communication cable

OPERATING TEMPERATURE:

  • -30ºC to 105ºC

VOLTAGE RATING:

  • 600 volt

APPROVALS:

  • Manufactured and Tagged per (UL) standard 62 for Flexible Cords
  • CSA Standard 22.2 No. 49 for Flexible Cords
  • RoHS compliant
Supplier's Site

Technical Specifications

  Multi/Cable Corporation
Product Category Electrical Power Wires
Product Number EVT - Electric Vehicle Cable (PVC)
Product Name Flexible Electrical Vehicle Cable
Standards / Approvals CSA Mark; RoHS; UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.6000 kilovolts
Rated Temperature -30 to 105 C (-22 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details