Multi/Cable CorporationFlexible Electrical Vehicle CableEVJT - Electric Vehicle Cable (PVC)
Description
APPLICATIONS:
Hard usage where flexibility and durability is required
EV cable designed for severe temperature extremes and harsh environment: exposure to oil, chemicals, abrasion
Suitable for dry / wet locations
Electric vehicle charging: Residential, Commercial, Dedicated Charging Stations
CHARACTERISTICS:
PRODUCT DESCRIPTION:
Flexible, bare annealed copper per ASTM B-3
Premium-grade, oil resistant 105ºC color coded PVC insulation per UL-62
Conductors concentrically cabled on a common axis with fillers,paper tape binder to form a highly flexible round cable core
Premium-grade, oil & weather resistant 105ºC PVC jacket per UL-62
Optional additions: hybrid data cable, signal and communication cable
OPERATING TEMPERATURE:
-30ºC to 105ºC
VOLTAGE RATING:
300 volt
APPROVALS:
Manufactured and Tagged per (UL) standard 62 for Flexible Cords
RoHS compliant
Multi/Cable Corporation
Done
Description
APPLICATIONS:
Hard usage where flexibility and durability is required
EV cable designed for severe temperature extremes and harsh environment: exposure to oil, chemicals, abrasion
Suitable for dry / wet locations
Electric vehicle charging: Residential, Commercial, Dedicated Charging Stations
CHARACTERISTICS:
PRODUCT DESCRIPTION:
Flexible, bare annealed copper per ASTM B-3
Premium-grade, oil resistant 105ºC color coded PVC insulation per UL-62
Conductors concentrically cabled on a common axis with fillers,paper tape binder to form a highly flexible round cable core
Premium-grade, oil & weather resistant 105ºC PVC jacket per UL-62
Optional additions: hybrid data cable, signal and communication cable
OPERATING TEMPERATURE:
-30ºC to 105ºC
VOLTAGE RATING:
300 volt
APPROVALS:
Manufactured and Tagged per (UL) standard 62 for Flexible Cords
RoHS compliant
APPLICATIONS:
Hard usage where flexibility and durability is required
EV cable designed for severe temperature extremes and harsh environment: exposure to oil, chemicals, abrasion
Suitable for dry / wet locations
Electric vehicle charging: Residential, Commercial, Dedicated Charging Stations
CHARACTERISTICS:
PRODUCT DESCRIPTION:
Flexible, bare annealed copper per ASTM B-3
Premium-grade, oil resistant 105ºC color coded PVC insulation per UL-62
Conductors concentrically cabled on a common axis with fillers,paper tape binder to form a highly flexible round cable core
Premium-grade, oil & weather resistant 105ºC PVC jacket per UL-62
Optional additions: hybrid data cable, signal and communication cable
OPERATING TEMPERATURE:
-30ºC to 105ºC
VOLTAGE RATING:
300 volt
APPROVALS:
Manufactured and Tagged per (UL) standard 62 for Flexible Cords
RoHS compliant
APPLICATIONS:
Hard usage where flexibility and durability is required
EV cable designed for severe temperature extremes and harsh environment: exposure to oil, chemicals, abrasion
Suitable for dry / wet locations
Electric vehicle charging: Residential, Commercial, Dedicated Charging Stations
CHARACTERISTICS:
PRODUCT DESCRIPTION:
Flexible, bare annealed copper per ASTM B-3
Premium-grade, oil resistant 105ºC color coded PVC insulation per UL-62
Conductors concentrically cabled on a common axis with fillers,paper tape binder to form a highly flexible round cable core
Premium-grade, oil & weather resistant 105ºC PVC jacket per UL-62
Optional additions: hybrid data cable, signal and communication cable
OPERATING TEMPERATURE:
-30ºC to 105ºC
VOLTAGE RATING:
300 volt
APPROVALS:
Manufactured and Tagged per (UL) standard 62 for Flexible Cords
RoHS compliant
Supplier's Site
Technical Specifications
Multi/Cable Corporation
Product Category
Electrical Power Wires
Product Number
EVJT - Electric Vehicle Cable (PVC)
Product Name
Flexible Electrical Vehicle Cable
Standards / Approvals
RoHS; UL Recognized Component Mark (US and Canadian)