Multi/Cable Corporation Utility Control Cable 30-15 Control Cable

Description
APPLICATIONS: Standard General Purpose Cable Industrial Plants and Utilities CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded bare copper conductors Insulation: Insulated with 30 mils of clear high molecular weight polyethylene 15 mil fully color coded PVC jacket over each conductor Two conductors flat, three or more conductors twisted with suitable fillers Jacket: Black PVC TEMPERATURE RATING: Up to 75ºC VOLTAGE RATING: 1000 volt APPROVALS / REGULATORY: Physical and electrical tests in accordance with appropriate sections of ICEA S-73-532 and NEMA WC57
Description
APPLICATIONS: Standard General Purpose Cable Industrial Plants and Utilities CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded bare copper conductors Insulation: Insulated with 30 mils of clear high molecular weight polyethylene 15 mil fully color coded PVC jacket over each conductor Two conductors flat, three or more conductors twisted with suitable fillers Jacket: Black PVC TEMPERATURE RATING: Up to 75ºC VOLTAGE RATING: 1000 volt APPROVALS / REGULATORY: Physical and electrical tests in accordance with appropriate sections of ICEA S-73-532 and NEMA WC57

Suppliers

Company
Product
Description
Supplier Links
Utility Control Cable - 30-15 Control Cable - Multi/Cable Corporation
Bristol, CT, USA
Utility Control Cable
30-15 Control Cable
Utility Control Cable 30-15 Control Cable
APPLICATIONS: Standard General Purpose Cable Industrial Plants and Utilities CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded bare copper conductors Insulation: Insulated with 30 mils of clear high molecular weight polyethylene 15 mil fully color coded PVC jacket over each conductor Two conductors flat, three or more conductors twisted with suitable fillers Jacket: Black PVC TEMPERATURE RATING: Up to 75ºC VOLTAGE RATING: 1000 volt APPROVALS / REGULATORY: Physical and electrical tests in accordance with appropriate sections of ICEA S-73-532 and NEMA WC57

APPLICATIONS:

  • Standard General Purpose Cable
  • Industrial Plants and Utilities

CHARACTERISTICS:

PRODUCT DESCRIPTION:

  • Stranded bare copper conductors

Insulation:

  • Insulated with 30 mils of clear high molecular weight polyethylene
  • 15 mil fully color coded PVC jacket over each conductor
  • Two conductors flat, three or more conductors twisted with suitable fillers

Jacket:

  • Black PVC

TEMPERATURE RATING:

  • Up to 75ºC

VOLTAGE RATING:

  • 1000 volt

APPROVALS / REGULATORY:

  • Physical and electrical tests in accordance with appropriate sections of ICEA S-73-532 and NEMA WC57
Supplier's Site

Technical Specifications

  Multi/Cable Corporation
Product Category Electrical Power Wires
Product Number 30-15 Control Cable
Product Name Utility Control Cable
Product Type Multiconductor Cable
Standards / Approvals ICEA S-73-532 and NEMA WC57
Rated Voltage 1 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly -  - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Standards / Approvals RoHS; SGS; ISO
Rated Voltage 0.5000 to 3.4 kilovolts
Rated Amperage 0.5000 to 120 amps
View Details
RP 1m CT to CU cbl (+ CT power conn) - 1-KAB2133-1 - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details
Power cable - 756-3502/050-075 - WAGO
Specs
Product Type Power Cable; M12 socket - Free end
Standards / Approvals RoHS
Cable Length 24.61 ft (75 dm)
View Details
2 suppliers
Wires and Cables - ST&ST(W) - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 60 to 105 C (140 to 221 F)
View Details