Multi/Cable Corporation Utility Control Cable 20-10 Control Cable

Description
APPLICATIONS: Standard General Purpose Control Cable Industrial Plants and Utilities CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded bare copper conductors Insulation: Conductors insulated with 20 mils of clear high molecular weight polyethylene 10 mils of fully color coded PVC jacket over each conductor Two conductors flat, three or more conductors twisted with suitable fillers Jacket: Black PVC TEMPERATURE RATING: Up to 75ºC VOLTAGE RATING: 600 volt APPROVALS / REGULATORY: Physical and electrical tests in accordance with appropriate sections of ICEA S-73-532 and NEMA WC57
Description
APPLICATIONS: Standard General Purpose Control Cable Industrial Plants and Utilities CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded bare copper conductors Insulation: Conductors insulated with 20 mils of clear high molecular weight polyethylene 10 mils of fully color coded PVC jacket over each conductor Two conductors flat, three or more conductors twisted with suitable fillers Jacket: Black PVC TEMPERATURE RATING: Up to 75ºC VOLTAGE RATING: 600 volt APPROVALS / REGULATORY: Physical and electrical tests in accordance with appropriate sections of ICEA S-73-532 and NEMA WC57

Suppliers

Company
Product
Description
Supplier Links
Utility Control Cable - 20-10 Control Cable - Multi/Cable Corporation
Bristol, CT, USA
Utility Control Cable
20-10 Control Cable
Utility Control Cable 20-10 Control Cable
APPLICATIONS: Standard General Purpose Control Cable Industrial Plants and Utilities CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded bare copper conductors Insulation: Conductors insulated with 20 mils of clear high molecular weight polyethylene 10 mils of fully color coded PVC jacket over each conductor Two conductors flat, three or more conductors twisted with suitable fillers Jacket: Black PVC TEMPERATURE RATING: Up to 75ºC VOLTAGE RATING: 600 volt APPROVALS / REGULATORY: Physical and electrical tests in accordance with appropriate sections of ICEA S-73-532 and NEMA WC57

APPLICATIONS:

  • Standard General Purpose Control Cable
  • Industrial Plants and Utilities

CHARACTERISTICS:

PRODUCT DESCRIPTION:

  • Stranded bare copper conductors

Insulation:

  • Conductors insulated with 20 mils of clear high molecular weight polyethylene
  • 10 mils of fully color coded PVC jacket over each conductor
  • Two conductors flat, three or more conductors twisted with suitable fillers

Jacket:

  • Black PVC

TEMPERATURE RATING:

  • Up to 75ºC

VOLTAGE RATING:

  • 600 volt

APPROVALS / REGULATORY:

  • Physical and electrical tests in accordance with appropriate sections of ICEA S-73-532 and NEMA WC57
Supplier's Site

Technical Specifications

  Multi/Cable Corporation
Product Category Electrical Power Wires
Product Number 20-10 Control Cable
Product Name Utility Control Cable
Product Type Multiconductor Cable
Standards / Approvals ICEA S-73-532 and NEMA WC57
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Power cable - 756-3506/050-005 - WAGO
Specs
Product Type Power Cable; M12 socket - M12 plug
Standards / Approvals RoHS
Cable Length 1.64 ft (5 dm)
View Details
2 suppliers
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details
Wires and Cables - 1617 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 80 to 105 C (176 to 221 F)
View Details