Mulberry Metal Products, Inc. Standard Wall Plate 99813

Description
0.03 INCH THK STEEL MATERIAL HARD BAKED IVORY WRINKLE FINISH IVORY COLOR (3) TOGGLE SWITCH CONFIGURATION 3 GANG(S) JUMBO/OVERSIZE DESIGNATED SIZE APPROVAL UL SIZE 7.5 INCH WIDTH X 5.5 INCH HEIGHT
Datasheet
Description
0.03 INCH THK STEEL MATERIAL HARD BAKED IVORY WRINKLE FINISH IVORY COLOR (3) TOGGLE SWITCH CONFIGURATION 3 GANG(S) JUMBO/OVERSIZE DESIGNATED SIZE APPROVAL UL SIZE 7.5 INCH WIDTH X 5.5 INCH HEIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - 99813 - Mulberry Metal Products, Inc.
Union, NJ, USA
Standard Wall Plate
99813
Standard Wall Plate 99813
0.03 INCH THK STEEL MATERIAL HARD BAKED IVORY WRINKLE FINISH IVORY COLOR (3) TOGGLE SWITCH CONFIGURATION 3 GANG(S) JUMBO/OVERSIZE DESIGNATED SIZE APPROVAL UL SIZE 7.5 INCH WIDTH X 5.5 INCH HEIGHT
  • 0.03 INCH THK STEEL MATERIAL
  • HARD BAKED IVORY WRINKLE FINISH
  • IVORY COLOR
  • (3) TOGGLE SWITCH CONFIGURATION
  • 3 GANG(S)
  • JUMBO/OVERSIZE DESIGNATED SIZE
  • APPROVAL UL
  • SIZE 7.5 INCH WIDTH X 5.5 INCH HEIGHT
Supplier's Site Datasheet

Technical Specifications

  Mulberry Metal Products, Inc.
Product Category Wallplates
Product Number 99813
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Thermoplastic Screwless Wall Plate - 3012GM - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Plastic
View Details
Receptacle Wallplates - 80532-I - Leviton Manufacturing
Specs
Opening / Devices One
Material Thermoplastic Nylon
View Details
Standard Wall Plate - 21601 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type  Duplex Outlet Cover
Material Steel
View Details