99569 -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
99569
Description
"
STEEL MATERIAL
WRINKLED FINISH
IVORY COLOR
2-6 WIRE MODULAR CONNECTOR, 1-IBM DATA CONNECTOR CONFIGURATION
1 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION DATA TRANSMISSION
BOX MOUNTED
"
-
Mulberry Metal Products, Inc.
Datasheet
Description
"
STEEL MATERIAL
WRINKLED FINISH
IVORY COLOR
2-6 WIRE MODULAR CONNECTOR, 1-IBM DATA CONNECTOR CONFIGURATION
1 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION DATA TRANSMISSION
BOX MOUNTED
"
Datasheet
Suppliers
Standard Wall Plate
99569
"
STEEL MATERIAL
WRINKLED FINISH
IVORY COLOR
2-6 WIRE MODULAR CONNECTOR, 1-IBM DATA CONNECTOR CONFIGURATION
1 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION DATA TRANSMISSION
BOX MOUNTED
"
"
- STEEL MATERIAL
- WRINKLED FINISH
- IVORY COLOR
- 2-6 WIRE MODULAR CONNECTOR, 1-IBM DATA CONNECTOR CONFIGURATION
- 1 GANG(S)
- STANDARD DESIGNATED SIZE
- APPLICATION DATA TRANSMISSION
- BOX MOUNTED
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
99569 |
|
Product Name
|
Standard Wall Plate |
|
Type
|
Data Jack Wall Plate
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Phone Jack Wall Plate
Opening / Devices
Two
View Details
Mulberry Metal Products, Inc.
Type
Blank Wall Plate
Material
Steel
View Details