99532 -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
99532
Description
"
PAINTED STEEL MATERIAL
WRINKLED FINISH
IVORY COLOR
(1) TOGGLE SWITCH, (1) DUPLEX RECEPTACLE CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
"
-
Mulberry Metal Products, Inc.
Datasheet
Description
"
PAINTED STEEL MATERIAL
WRINKLED FINISH
IVORY COLOR
(1) TOGGLE SWITCH, (1) DUPLEX RECEPTACLE CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
"
Datasheet
Suppliers
Standard Wall Plate
99532
"
PAINTED STEEL MATERIAL
WRINKLED FINISH
IVORY COLOR
(1) TOGGLE SWITCH, (1) DUPLEX RECEPTACLE CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
"
"
- PAINTED STEEL MATERIAL
- WRINKLED FINISH
- IVORY COLOR
- (1) TOGGLE SWITCH, (1) DUPLEX RECEPTACLE CONFIGURATION
- 2 GANG(S)
- STANDARD DESIGNATED SIZE
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
99532 |
|
Product Name
|
Standard Wall Plate |
|
Type
|
Duplex Outlet Cover; Toggle Switch Plate
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Toggle Switch Plate
Material
Plastic; Thermosetting
View Details
Type
Toggle Switch Plate; Decora/GFCI
Opening / Devices
Two
Material
Thermoplastic Nylon
View Details
Mulberry Metal Products, Inc.
Type
Phone Jack Wall Plate
Material
Steel
View Details