Mulberry Metal Products, Inc. Standard Wall Plate 99486

Description
STEEL MATERIAL WRINKLED FINISH IVORY COLOR 4-4 AND 6 WIRE MODULAR CONNECTOR CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE APPLICATION DATA TRANSMISSION
Datasheet
Description
STEEL MATERIAL WRINKLED FINISH IVORY COLOR 4-4 AND 6 WIRE MODULAR CONNECTOR CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE APPLICATION DATA TRANSMISSION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - 99486 - Mulberry Metal Products, Inc.
Union, NJ, USA
Standard Wall Plate
99486
Standard Wall Plate 99486
STEEL MATERIAL WRINKLED FINISH IVORY COLOR 4-4 AND 6 WIRE MODULAR CONNECTOR CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE APPLICATION DATA TRANSMISSION
  • STEEL MATERIAL
  • WRINKLED FINISH
  • IVORY COLOR
  • 4-4 AND 6 WIRE MODULAR CONNECTOR CONFIGURATION
  • 1 GANG(S)
  • STANDARD DESIGNATED SIZE
  • APPLICATION DATA TRANSMISSION
Supplier's Site Datasheet

Technical Specifications

  Mulberry Metal Products, Inc.
Product Category Wallplates
Product Number 99486
Product Name Standard Wall Plate
Type Data Jack Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 2228171 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Metal
View Details
4-Gang Toggle Wall Plates, Thermosetting Standard Size Glossy Finish - 3014U - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermosetting
View Details
Communication Plate - SP11I - Legrand
Specs
Type Communication Plate
Opening / Devices One
Material Plastic
View Details
Stainless Wall Plate, One DB25/HD44 Opening - WPD125 - L-com, Inc.
Specs
Opening / Devices One
Material Stainless Steel
View Details