99052X -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
99052X
Description
"
STEEL MATERIAL
WRINKLED FINISH
IVORY COLOR
1-2 HOLE, 1-HORIZONTAL INTERCHANGEABLE 1 HOLE CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
"
-
Mulberry Metal Products, Inc.
Datasheet
Description
"
STEEL MATERIAL
WRINKLED FINISH
IVORY COLOR
1-2 HOLE, 1-HORIZONTAL INTERCHANGEABLE 1 HOLE CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
"
Datasheet
Suppliers
"
STEEL MATERIAL
WRINKLED FINISH
IVORY COLOR
1-2 HOLE, 1-HORIZONTAL INTERCHANGEABLE 1 HOLE CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
"
"
- STEEL MATERIAL
- WRINKLED FINISH
- IVORY COLOR
- 1-2 HOLE, 1-HORIZONTAL INTERCHANGEABLE 1 HOLE CONFIGURATION
- 2 GANG(S)
- STANDARD DESIGNATED SIZE
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
99052X |
|
Product Name
|
Standard Wall Plate |
|
Opening / Devices
|
Two
|
Unlock Full Specs
to access all available technical data
Similar Products
Opening / Devices
One
Material
Aluminum; Aluminium
View Details
Type
Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices
Two
Material
Stainless Steel
View Details
Type
Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices
Three
Material
Thermoset
View Details
Mulberry Metal Products, Inc.
Type
Duplex Outlet Cover; Rocker / GFCI Switch Plate; Toggle Switch Plate
Material
Steel
View Details