Mulberry Metal Products, Inc. Standard Wall Plate 99007

Description
COLD ROLLED STEEL MATERIAL HARD BAKED WRINKLE FINISH IVORY COLOR 7 GANG(S) STANDARD DESIGNATED SIZE APPROVAL UL 883C SIZE 13.625 INCH WIDTH X 4.5 INCH HEIGHT X 0.03 INCH THICKNESS SUPPLIED WITH MATCHING SCREWS
Datasheet
Description
COLD ROLLED STEEL MATERIAL HARD BAKED WRINKLE FINISH IVORY COLOR 7 GANG(S) STANDARD DESIGNATED SIZE APPROVAL UL 883C SIZE 13.625 INCH WIDTH X 4.5 INCH HEIGHT X 0.03 INCH THICKNESS SUPPLIED WITH MATCHING SCREWS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Union, NJ, USA
Standard Wall Plate
99007
Standard Wall Plate 99007
COLD ROLLED STEEL MATERIAL HARD BAKED WRINKLE FINISH IVORY COLOR 7 GANG(S) STANDARD DESIGNATED SIZE APPROVAL UL 883C SIZE 13.625 INCH WIDTH X 4.5 INCH HEIGHT X 0.03 INCH THICKNESS SUPPLIED WITH MATCHING SCREWS
  • COLD ROLLED STEEL MATERIAL
  • HARD BAKED WRINKLE FINISH
  • IVORY COLOR
  • 7 GANG(S)
  • STANDARD DESIGNATED SIZE
  • APPROVAL UL 883C
  • SIZE 13.625 INCH WIDTH X 4.5 INCH HEIGHT X 0.03 INCH THICKNESS
  • SUPPLIED WITH MATCHING SCREWS
Supplier's Site Datasheet

Technical Specifications

  Mulberry Metal Products, Inc.
Product Category Wallplates
Product Number 99007
Product Name Standard Wall Plate
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 2676659 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Urea/formaldehyde/melamine blend
View Details
1-Gang φ35.7mm Diameter Single Device Wall Plates, Thermosetting Standard Size Glossy Finish - 3081U - Suzhou Ele Mfg Co., Ltd.
Specs
Opening / Devices One
Material Plastic; Thermosetting
View Details
Datacommunication Face Plate - AFP14E - Hubbell Incorporated
Specs
Opening / Devices One
View Details