Mulberry Metal Products, Inc. Standard Wall Plate 98672

Description
" GFI SURGE TYPE STEEL MATERIAL WRINKLED FINISH BROWN COLOR 1-BLOCK DUPLEX RECEPTACLE, 1-DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE "
Datasheet
Description
" GFI SURGE TYPE STEEL MATERIAL WRINKLED FINISH BROWN COLOR 1-BLOCK DUPLEX RECEPTACLE, 1-DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - 98672 - Mulberry Metal Products, Inc.
Union, NJ, USA
Standard Wall Plate
98672
Standard Wall Plate 98672
" GFI SURGE TYPE STEEL MATERIAL WRINKLED FINISH BROWN COLOR 1-BLOCK DUPLEX RECEPTACLE, 1-DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE "

"

  • GFI SURGE TYPE
  • STEEL MATERIAL
  • WRINKLED FINISH
  • BROWN COLOR
  • 1-BLOCK DUPLEX RECEPTACLE, 1-DUPLEX RECEPTACLE CONFIGURATION
  • 2 GANG(S)
  • STANDARD DESIGNATED SIZE

"

Supplier's Site Datasheet

Technical Specifications

  Mulberry Metal Products, Inc.
Product Category Wallplates
Product Number 98672
Product Name Standard Wall Plate
Type  Duplex Outlet Cover; GFI Surge
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Duplex Wall Plates, Thermosetting Standard Size Glossy Finish - 3021U - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic; Thermosetting、Thermosetting
View Details
Audio & Video Faceplates - 1242518 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Plastic; Plastic
View Details
Light Switch Covers - 7558815 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details