98565 -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
98565
Description
"
STEEL MATERIAL
WRINKLED FINISH
BROWN COLOR
1-DUPLEX RECEPTACLE, 4-TOGGLE SWITCH CONFIGURATION
5 GANG(S)
STANDARD DESIGNATED SIZE
"
-
Mulberry Metal Products, Inc.
Datasheet
Description
"
STEEL MATERIAL
WRINKLED FINISH
BROWN COLOR
1-DUPLEX RECEPTACLE, 4-TOGGLE SWITCH CONFIGURATION
5 GANG(S)
STANDARD DESIGNATED SIZE
"
Datasheet
Suppliers
Standard Wall Plate
98565
"
STEEL MATERIAL
WRINKLED FINISH
BROWN COLOR
1-DUPLEX RECEPTACLE, 4-TOGGLE SWITCH CONFIGURATION
5 GANG(S)
STANDARD DESIGNATED SIZE
"
"
- STEEL MATERIAL
- WRINKLED FINISH
- BROWN COLOR
- 1-DUPLEX RECEPTACLE, 4-TOGGLE SWITCH CONFIGURATION
- 5 GANG(S)
- STANDARD DESIGNATED SIZE
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
98565 |
|
Product Name
|
Standard Wall Plate |
|
Type
|
Duplex Outlet Cover; Toggle Switch Plate
|
Unlock Full Specs
to access all available technical data
Similar Products
Mulberry Metal Products, Inc.
Type
Toggle Switch Plate
Material
Steel
View Details