98193 -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
98193
Description
"
STEEL MATERIAL
WRINKLED FINISH
BROWN COLOR
2-BLANK, 1-DUPLEX RECEPTACLE CONFIGURATION
3 GANG(S)
STANDARD DESIGNATED SIZE
BOX MOUNTED
"
-
Mulberry Metal Products, Inc.
Datasheet
Description
"
STEEL MATERIAL
WRINKLED FINISH
BROWN COLOR
2-BLANK, 1-DUPLEX RECEPTACLE CONFIGURATION
3 GANG(S)
STANDARD DESIGNATED SIZE
BOX MOUNTED
"
Datasheet
Suppliers
Standard Wall Plate
98193
"
STEEL MATERIAL
WRINKLED FINISH
BROWN COLOR
2-BLANK, 1-DUPLEX RECEPTACLE CONFIGURATION
3 GANG(S)
STANDARD DESIGNATED SIZE
BOX MOUNTED
"
"
- STEEL MATERIAL
- WRINKLED FINISH
- BROWN COLOR
- 2-BLANK, 1-DUPLEX RECEPTACLE CONFIGURATION
- 3 GANG(S)
- STANDARD DESIGNATED SIZE
- BOX MOUNTED
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
98193 |
|
Product Name
|
Standard Wall Plate |
|
Type
|
Blank Wall Plate; Duplex Outlet Cover
|
Unlock Full Specs
to access all available technical data
Similar Products
Opening / Devices
Two
Material
Plastic; Plastic
View Details
Type
Toggle Switch Plate; Decora/GFCI
Opening / Devices
Two
Material
Thermoset
View Details
Mulberry Metal Products, Inc.
Type
Duplex Outlet Cover; Rocker / GFCI Switch Plate
Material
Steel
View Details