Mulberry Metal Products, Inc. Standard Wall Plate 98103

Description
STEEL MATERIAL WRINKLED FINISH BROWN COLOR 3-DUPLEX RECEPTACLE CONFIGURATION 3 GANG(S) STANDARD DESIGNATED SIZE
Datasheet
Description
STEEL MATERIAL WRINKLED FINISH BROWN COLOR 3-DUPLEX RECEPTACLE CONFIGURATION 3 GANG(S) STANDARD DESIGNATED SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - 98103 - Mulberry Metal Products, Inc.
Union, NJ, USA
Standard Wall Plate
98103
Standard Wall Plate 98103
STEEL MATERIAL WRINKLED FINISH BROWN COLOR 3-DUPLEX RECEPTACLE CONFIGURATION 3 GANG(S) STANDARD DESIGNATED SIZE
  • STEEL MATERIAL
  • WRINKLED FINISH
  • BROWN COLOR
  • 3-DUPLEX RECEPTACLE CONFIGURATION
  • 3 GANG(S)
  • STANDARD DESIGNATED SIZE
Supplier's Site Datasheet

Technical Specifications

  Mulberry Metal Products, Inc.
Product Category Wallplates
Product Number 98103
Product Name Standard Wall Plate
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data