Mulberry Metal Products, Inc. Standard Wall Plate 98006

Description
COLD ROLLED STEEL MATERIAL HARD BAKED WRINKLE FINISH BROWN COLOR 6 GANG(S) STANDARD DESIGNATED SIZE APPROVAL UL 883C SIZE 11.812 INCH WIDTH X 4.5 INCH HEIGHT X 0.03 INCH THICKNESS SUPPLIED WITH MATCHING SCREWS
Datasheet
Description
COLD ROLLED STEEL MATERIAL HARD BAKED WRINKLE FINISH BROWN COLOR 6 GANG(S) STANDARD DESIGNATED SIZE APPROVAL UL 883C SIZE 11.812 INCH WIDTH X 4.5 INCH HEIGHT X 0.03 INCH THICKNESS SUPPLIED WITH MATCHING SCREWS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Union, NJ, USA
Standard Wall Plate
98006
Standard Wall Plate 98006
COLD ROLLED STEEL MATERIAL HARD BAKED WRINKLE FINISH BROWN COLOR 6 GANG(S) STANDARD DESIGNATED SIZE APPROVAL UL 883C SIZE 11.812 INCH WIDTH X 4.5 INCH HEIGHT X 0.03 INCH THICKNESS SUPPLIED WITH MATCHING SCREWS
  • COLD ROLLED STEEL MATERIAL
  • HARD BAKED WRINKLE FINISH
  • BROWN COLOR
  • 6 GANG(S)
  • STANDARD DESIGNATED SIZE
  • APPROVAL UL 883C
  • SIZE 11.812 INCH WIDTH X 4.5 INCH HEIGHT X 0.03 INCH THICKNESS
  • SUPPLIED WITH MATCHING SCREWS
Supplier's Site Datasheet

Technical Specifications

  Mulberry Metal Products, Inc.
Product Category Wallplates
Product Number 98006
Product Name Standard Wall Plate
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

4-Gang Duplex Wall Plates, Thermoplastic Standard Size Glossy Finish - 3024 - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic; Thermoplastic
View Details
Standard Wall Plate - SP7-GRY - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Material Plastic
View Details