Mulberry Metal Products, Inc. Standard Wall Plate 98005

Description
COLD ROLLED STEEL MATERIAL HARD BAKED WRINKLE FINISH BROWN COLOR 5 GANG(S) STANDARD DESIGNATED SIZE APPROVAL UL 883C SIZE 10 INCH WIDTH X 4.5 INCH HEIGHT X 0.03 INCH THICKNESS SUPPLIED WITH MATCHING SCREWS
Datasheet
Description
COLD ROLLED STEEL MATERIAL HARD BAKED WRINKLE FINISH BROWN COLOR 5 GANG(S) STANDARD DESIGNATED SIZE APPROVAL UL 883C SIZE 10 INCH WIDTH X 4.5 INCH HEIGHT X 0.03 INCH THICKNESS SUPPLIED WITH MATCHING SCREWS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Union, NJ, USA
Standard Wall Plate
98005
Standard Wall Plate 98005
COLD ROLLED STEEL MATERIAL HARD BAKED WRINKLE FINISH BROWN COLOR 5 GANG(S) STANDARD DESIGNATED SIZE APPROVAL UL 883C SIZE 10 INCH WIDTH X 4.5 INCH HEIGHT X 0.03 INCH THICKNESS SUPPLIED WITH MATCHING SCREWS
  • COLD ROLLED STEEL MATERIAL
  • HARD BAKED WRINKLE FINISH
  • BROWN COLOR
  • 5 GANG(S)
  • STANDARD DESIGNATED SIZE
  • APPROVAL UL 883C
  • SIZE 10 INCH WIDTH X 4.5 INCH HEIGHT X 0.03 INCH THICKNESS
  • SUPPLIED WITH MATCHING SCREWS
Supplier's Site Datasheet

Technical Specifications

  Mulberry Metal Products, Inc.
Product Category Wallplates
Product Number 98005
Product Name Standard Wall Plate
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684245 - RS Components, Ltd.
Specs
Material Plastic; Plastic
View Details
1-Gang Toggle Wall Plates, Stainless Steel Standard Size Polished Finish - 11SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Stainless Steel
View Details
Communication Plate - TP11BK - Legrand
Specs
Type Communication Plate
Opening / Devices One
Material Nylon
View Details
Stainless Steel Wall Plate, One 3.5mm Female/Female Coupler - WP35-1 - L-com, Inc.
Specs
Opening / Devices One
Material Stainless Steel
View Details