Mulberry Metal Products, Inc. Standard Wall Plate 97661B

Description
430 STAINLESS STEEL MATERIAL SATIN FINISH (1) TELEPHONE JACK CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE APPLICATION DATA TRANSMISSION SCREW MOUNTED
Datasheet
Description
430 STAINLESS STEEL MATERIAL SATIN FINISH (1) TELEPHONE JACK CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE APPLICATION DATA TRANSMISSION SCREW MOUNTED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - 97661B - Mulberry Metal Products, Inc.
Union, NJ, USA
Standard Wall Plate
97661B
Standard Wall Plate 97661B
430 STAINLESS STEEL MATERIAL SATIN FINISH (1) TELEPHONE JACK CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE APPLICATION DATA TRANSMISSION SCREW MOUNTED
  • 430 STAINLESS STEEL MATERIAL
  • SATIN FINISH
  • (1) TELEPHONE JACK CONFIGURATION
  • 1 GANG(S)
  • STANDARD DESIGNATED SIZE
  • APPLICATION DATA TRANSMISSION
  • SCREW MOUNTED
Supplier's Site Datasheet

Technical Specifications

  Mulberry Metal Products, Inc.
Product Category Wallplates
Product Number 97661B
Product Name Standard Wall Plate
Type Data Jack Wall Plate; Phone Jack Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Toggle Wall Plates, Thermosetting Standard Size Glossy Finish - 3011U - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermosetting
View Details
Decora#&0174; Wallplates - 80309-ST - Leviton Manufacturing
Specs
Type Decora
Opening / Devices Two
Material Polycarbonate
View Details
Standard Wall Plate - 23601 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type  Duplex Outlet Cover
Material Brass
View Details