97575 -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
97575
Description
"
430 STAINLESS STEEL MATERIAL
#4 FINE SATIN FINISH
(3) TOGGLE SWITCH, (2) DUPLEX RECEPTACLE CONFIGURATION
5 GANG(S)
STANDARD DESIGNATED SIZE
"
-
Mulberry Metal Products, Inc.
Datasheet
Description
"
430 STAINLESS STEEL MATERIAL
#4 FINE SATIN FINISH
(3) TOGGLE SWITCH, (2) DUPLEX RECEPTACLE CONFIGURATION
5 GANG(S)
STANDARD DESIGNATED SIZE
"
Datasheet
Suppliers
Standard Wall Plate
97575
"
430 STAINLESS STEEL MATERIAL
#4 FINE SATIN FINISH
(3) TOGGLE SWITCH, (2) DUPLEX RECEPTACLE CONFIGURATION
5 GANG(S)
STANDARD DESIGNATED SIZE
"
"
- 430 STAINLESS STEEL MATERIAL
- #4 FINE SATIN FINISH
- (3) TOGGLE SWITCH, (2) DUPLEX RECEPTACLE CONFIGURATION
- 5 GANG(S)
- STANDARD DESIGNATED SIZE
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
97575 |
|
Product Name
|
Standard Wall Plate |
|
Type
|
Duplex Outlet Cover; Toggle Switch Plate
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Decora/GFCI
Opening / Devices
Four
Material
Thermoset
View Details
Mulberry Metal Products, Inc.
Type
Duplex Outlet Cover; Rocker / GFCI Switch Plate
Material
Steel
View Details