97448 -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
97448
Description
"
430 STAINLESS STEEL MATERIAL
SATIN FINISH
2-D HOLE, 1-RS232 25 PIN OUTLET CONFIGURATION
1 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION DATA TRANSMISSION
BOX MOUNTED
"
-
Mulberry Metal Products, Inc.
Datasheet
Description
"
430 STAINLESS STEEL MATERIAL
SATIN FINISH
2-D HOLE, 1-RS232 25 PIN OUTLET CONFIGURATION
1 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION DATA TRANSMISSION
BOX MOUNTED
"
Datasheet
Suppliers
Standard Wall Plate
97448
"
430 STAINLESS STEEL MATERIAL
SATIN FINISH
2-D HOLE, 1-RS232 25 PIN OUTLET CONFIGURATION
1 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION DATA TRANSMISSION
BOX MOUNTED
"
"
- 430 STAINLESS STEEL MATERIAL
- SATIN FINISH
- 2-D HOLE, 1-RS232 25 PIN OUTLET CONFIGURATION
- 1 GANG(S)
- STANDARD DESIGNATED SIZE
- APPLICATION DATA TRANSMISSION
- BOX MOUNTED
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
97448 |
|
Product Name
|
Standard Wall Plate |
|
Type
|
Data Jack Wall Plate
|
Unlock Full Specs
to access all available technical data
Similar Products
Opening / Devices
Two
Material
Plastic; Plastic
View Details
Opening / Devices
One
Material
Plastic; Thermoplastic
View Details
Type
Decora/GFCI
Opening / Devices
6
Material
Thermoset
View Details
Mulberry Metal Products, Inc.
Type
Toggle Switch Plate
Material
Steel
View Details