Mulberry Metal Products, Inc. Standard Wall Plate 97001

Description
0.03 INCH THK 430 STAINLESS STEEL MATERIAL #4 FINE SATIN FINISH (1) TOGGLE SWITCH CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE SIZE 2.75 INCH WIDTH X 4.5 INCH HEIGHT
Datasheet
Description
0.03 INCH THK 430 STAINLESS STEEL MATERIAL #4 FINE SATIN FINISH (1) TOGGLE SWITCH CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE SIZE 2.75 INCH WIDTH X 4.5 INCH HEIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - 97001 - Mulberry Metal Products, Inc.
Union, NJ, USA
Standard Wall Plate
97001
Standard Wall Plate 97001
0.03 INCH THK 430 STAINLESS STEEL MATERIAL #4 FINE SATIN FINISH (1) TOGGLE SWITCH CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE SIZE 2.75 INCH WIDTH X 4.5 INCH HEIGHT
  • 0.03 INCH THK 430 STAINLESS STEEL MATERIAL
  • #4 FINE SATIN FINISH
  • (1) TOGGLE SWITCH CONFIGURATION
  • 1 GANG(S)
  • STANDARD DESIGNATED SIZE
  • SIZE 2.75 INCH WIDTH X 4.5 INCH HEIGHT
Supplier's Site Datasheet

Technical Specifications

  Mulberry Metal Products, Inc.
Product Category Wallplates
Product Number 97001
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 8326502 - RS Components, Ltd.
Specs
Opening / Devices Two
View Details
3-Gang 2 Toggle & 1 Decorative Combination Wall Plates, Thermosetting Standard Size Glossy Finish - 3052U - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermosetting
View Details
Power Outlet Receptacle Openings, Two Gang, Ivory - SP703I - Legrand
Specs
Type Power Outlet Receptacle
Opening / Devices Two
Material Plastic
View Details