96164 -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
96164
Description
"
BRASS MATERIAL
SATIN FINISH
2-BLANK, 2-DUPLEX RECEPTACLE CONFIGURATION
4 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION ARCHITECTURAL
BOX MOUNTED
"
-
Mulberry Metal Products, Inc.
Datasheet
Description
"
BRASS MATERIAL
SATIN FINISH
2-BLANK, 2-DUPLEX RECEPTACLE CONFIGURATION
4 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION ARCHITECTURAL
BOX MOUNTED
"
Datasheet
Suppliers
Standard Wall Plate
96164
"
BRASS MATERIAL
SATIN FINISH
2-BLANK, 2-DUPLEX RECEPTACLE CONFIGURATION
4 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION ARCHITECTURAL
BOX MOUNTED
"
"
- BRASS MATERIAL
- SATIN FINISH
- 2-BLANK, 2-DUPLEX RECEPTACLE CONFIGURATION
- 4 GANG(S)
- STANDARD DESIGNATED SIZE
- APPLICATION ARCHITECTURAL
- BOX MOUNTED
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
96164 |
|
Product Name
|
Standard Wall Plate |
|
Type
|
Blank Wall Plate; Duplex Outlet Cover
|
Unlock Full Specs
to access all available technical data
Similar Products
Opening / Devices
One
Material
Plastic; Plastic
View Details
Type
Duplex Outlet Cover
Opening / Devices
Two
Material
Plastic; Thermoplastic
View Details
Type
Decora/GFCI
Opening / Devices
One
Material
Thermoplastic
View Details
Mulberry Metal Products, Inc.
Type
Toggle Switch Plate
Material
Brass
View Details