92153 -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
92153
Description
"
THERMOPLASTIC MATERIAL
IVORY COLOR
(3) BLANK CONFIGURATION
3 GANG(S)
STANDARD DESIGNATED SIZE
BOX MOUNTING SIZE 3.281 INCH
APPLICATION HOSPITAL, SCHOOL, INSTITUTIONAL FACILITY
APPROVAL UL, CSA
"
-
Mulberry Metal Products, Inc.
Datasheet
Description
"
THERMOPLASTIC MATERIAL
IVORY COLOR
(3) BLANK CONFIGURATION
3 GANG(S)
STANDARD DESIGNATED SIZE
BOX MOUNTING SIZE 3.281 INCH
APPLICATION HOSPITAL, SCHOOL, INSTITUTIONAL FACILITY
APPROVAL UL, CSA
"
Datasheet
Suppliers
Standard Wall Plate
92153
"
THERMOPLASTIC MATERIAL
IVORY COLOR
(3) BLANK CONFIGURATION
3 GANG(S)
STANDARD DESIGNATED SIZE
BOX MOUNTING SIZE 3.281 INCH
APPLICATION HOSPITAL, SCHOOL, INSTITUTIONAL FACILITY
APPROVAL UL, CSA
"
"
- THERMOPLASTIC MATERIAL
- IVORY COLOR
- (3) BLANK CONFIGURATION
- 3 GANG(S)
- STANDARD DESIGNATED SIZE
- BOX MOUNTING SIZE 3.281 INCH
- APPLICATION HOSPITAL, SCHOOL, INSTITUTIONAL FACILITY
- APPROVAL UL, CSA
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
92153 |
|
Product Name
|
Standard Wall Plate |
|
Type
|
Blank Wall Plate
|
Unlock Full Specs
to access all available technical data
Similar Products
Opening / Devices
One
Material
Plastic; Plastic
View Details
Type
Decora/GFCI
Opening / Devices
One
Material
Thermoplastic
View Details
Mulberry Metal Products, Inc.
Type
Toggle Switch Plate
Material
Brass
View Details