90405 -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
90405
Description
"
GFI SURGE TYPE
THERMOPLASTIC MATERIAL
WHITE COLOR
(5) BLOCK DUPLEX/GFI RECEPTACLE CONFIGURATION
5 GANG(S)
STANDARD DESIGNATED SIZE
ENDURA[TM] BRAND
APPLICATION HOSPITAL, SCHOOL, INSTITUTIONAL FACILITY
APPROVAL UL, CSA
"
-
Mulberry Metal Products, Inc.
Datasheet
Description
"
GFI SURGE TYPE
THERMOPLASTIC MATERIAL
WHITE COLOR
(5) BLOCK DUPLEX/GFI RECEPTACLE CONFIGURATION
5 GANG(S)
STANDARD DESIGNATED SIZE
ENDURA[TM] BRAND
APPLICATION HOSPITAL, SCHOOL, INSTITUTIONAL FACILITY
APPROVAL UL, CSA
"
Datasheet
Suppliers
Standard Wall Plate
90405
"
GFI SURGE TYPE
THERMOPLASTIC MATERIAL
WHITE COLOR
(5) BLOCK DUPLEX/GFI RECEPTACLE CONFIGURATION
5 GANG(S)
STANDARD DESIGNATED SIZE
ENDURA[TM] BRAND
APPLICATION HOSPITAL, SCHOOL, INSTITUTIONAL FACILITY
APPROVAL UL, CSA
"
"
- GFI SURGE TYPE
- THERMOPLASTIC MATERIAL
- WHITE COLOR
- (5) BLOCK DUPLEX/GFI RECEPTACLE CONFIGURATION
- 5 GANG(S)
- STANDARD DESIGNATED SIZE
- ENDURA[TM] BRAND
- APPLICATION HOSPITAL, SCHOOL, INSTITUTIONAL FACILITY
- APPROVAL UL, CSA
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
90405 |
|
Product Name
|
Standard Wall Plate |
|
Type
|
Duplex Outlet Cover; GFI Surge
|
Unlock Full Specs
to access all available technical data