90401 -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
90401
Description
"
GFI SURGE TYPE
THERMOPLASTIC MATERIAL
WHITE COLOR
(1) BLOCK DUPLEX/GFI RECEPTACLE CONFIGURATION
1 GANG(S)
STANDARD DESIGNATED SIZE
ENDURA[TM] BRAND
APPLICATION HOSPITAL, SCHOOL, INSTITUTIONAL FACILITY
APPROVAL UL, CSA
"
-
Mulberry Metal Products, Inc.
Datasheet
Description
"
GFI SURGE TYPE
THERMOPLASTIC MATERIAL
WHITE COLOR
(1) BLOCK DUPLEX/GFI RECEPTACLE CONFIGURATION
1 GANG(S)
STANDARD DESIGNATED SIZE
ENDURA[TM] BRAND
APPLICATION HOSPITAL, SCHOOL, INSTITUTIONAL FACILITY
APPROVAL UL, CSA
"
Datasheet
Suppliers
Standard Wall Plate
90401
"
GFI SURGE TYPE
THERMOPLASTIC MATERIAL
WHITE COLOR
(1) BLOCK DUPLEX/GFI RECEPTACLE CONFIGURATION
1 GANG(S)
STANDARD DESIGNATED SIZE
ENDURA[TM] BRAND
APPLICATION HOSPITAL, SCHOOL, INSTITUTIONAL FACILITY
APPROVAL UL, CSA
"
"
- GFI SURGE TYPE
- THERMOPLASTIC MATERIAL
- WHITE COLOR
- (1) BLOCK DUPLEX/GFI RECEPTACLE CONFIGURATION
- 1 GANG(S)
- STANDARD DESIGNATED SIZE
- ENDURA[TM] BRAND
- APPLICATION HOSPITAL, SCHOOL, INSTITUTIONAL FACILITY
- APPROVAL UL, CSA
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
90401 |
|
Product Name
|
Standard Wall Plate |
|
Type
|
Duplex Outlet Cover; GFI Surge
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Toggle Switch Plate
Material
Plastic; Thermoplastic
View Details
Type
Duplex Outlet Cover
Opening / Devices
Two
Material
Thermoset
View Details
Mulberry Metal Products, Inc.
Type
Blank Wall Plate
Material
Brass
View Details